Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
5,853
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
5,853
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
5,853
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
5,853
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
Boersig
from US$0.47
|
-
|
Buy Now | |
TE Store
from US$0.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 1.448g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .223in, 5.66mm |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Wire Size | 16 – 14AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Overall Length | 1.078in, 27.38mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #12 |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Terminals Nyl-Ring 16-14 Blu #12 |Amp Te Connectivity 324086 | Newark Electronics |
Terminals NYL-RING 16-14 BLU #12 | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 2mm2 | Distrelec |
Ring Tongue Terminal 14-16AWG 27.38mm 11.91mm Tin Loose Piece | Avnet America |
TERMINAL, PIDG R 16-14 12 | TE Connectivity 324086 | RS Americas |
Special Order: TERMINAL,PIDG R 16-14 12 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #12 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 324086 | Internal Number: 324086 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 324086?
Additional datasheets, footprints and schematics for 324086 are listed on our Part Details page. You can also find images and similar parts to 324086 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324086 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324086 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324086 fall under?
The 324086 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324086 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324086 you can contact the distributor directly for product support, shipping queries etc.
Is the 324086 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324086 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 324086.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324086 often in real-time on the comparison pages.
What if I can't find stock of 324086?
You can fill out our help required form which you can use to request a quote for 324086 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.