Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-9-0160477-2,
286528-000 |
Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.35 |
No stock
|
Buy Now | |
Farnell | US$0.35 |
5,682
|
Buy Now | |
Newark Electronics | US$0.06 |
1,850
|
Buy Now | |
Rapid Electronics | US$0.35 |
434
|
Buy Now | |
Chip One Stop | US$0.36 |
434
|
Buy Now | |
Distrelec | US$0.34 |
434
|
Buy Now | |
element14 | US$0.37 |
282
|
Buy Now | |
Transfer Multisort Elektronik | US$0.32 |
7
|
Buy Now | |
Boersig | - |
19
|
Buy Now | |
Avnet America | US$0.29 |
-
|
Buy Now | |
RS Americas | US$0.33 |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Insulation Material | Nylon |
Connection Capacity | Single |
Terminal Orientation | Straight |
Barrel Type | Closed |
Crimp Type | Compression |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Mating Tab Width | .189in, 4.8mm |
Mating Tab Thickness | .02in, .5mm |
Accepts Wire Insulation Diameter Range | 4.3mm, .17in |
Overall Length | 21.9mm, .862in |
Voltage (Max) | 300V |
Wire Insulation Support | With |
Barrel Color | Blue |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Wire Stop | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
FEMALE DISCONNECT, 4.8MM, 16-14AWG, BLUE | Farnell |
Female Disconnect, 4.8Mm, 16-14Awg, Blu | Newark Electronics |
Terminals 187 PIDGE FASTON REC | Rapid Electronics |
TE Connectivity 187 PIDG FASTON REC Terminals 187 PIDGE | Distrelec |
Terminal: flat | Transfer Multisort Elektronik |
Receptacle 4.80 x 0.50mm PIDG FASTON | RS |
Quick Disconnect Terminal 13-17AWG F 22.4mm 5.7mm Tin Loose Piece | Avnet America |
187 PIDG Faston Rec | TE Connectivity 9-160477-2 | RS Americas |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 9-160477-2?
Additional datasheets, footprints and schematics for 9-160477-2 are listed on our Part Details page. You can also find images and similar parts to 9-160477-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-160477-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-160477-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-160477-2 fall under?
The 9-160477-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 9-160477-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-160477-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-160477-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-160477-2 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 9-160477-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-160477-2 often in real-time on the comparison pages.
What if I can't find stock of 9-160477-2?
You can fill out our help required form which you can use to request a quote for 9-160477-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.