Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-30733-0000,
668-1016-02 |
Prices starting from US$0.30
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.60 |
26
|
Buy Now | |
TE Store | US$0.65 |
32,966
|
Buy Now | |
Chip One Stop | US$0.30 |
25,676
|
Buy Now | |
Newark Electronics | US$0.40 |
10,605
|
Buy Now | |
Rapid Electronics | US$0.41 |
9,448
|
Buy Now | |
Distrelec | US$0.34 |
9,448
|
Buy Now | |
TTI Europe | US$0.30 |
7,980
|
Buy Now | |
RS Americas | US$0.41 |
6,355
|
Buy Now | |
Farnell | US$0.40 |
6,130
|
Buy Now | |
element14 | US$0.35 |
6,130
|
Buy Now | |
Heilind Electronics | US$0.49 |
1,641
|
Buy Now | |
Heilind Electronics Asia | US$0.49 |
328
|
Buy Now | |
Future Electronics | US$0.30 |
-
|
Buy Now | |
Avnet America | US$0.30 |
-
|
Buy Now | |
Boersig | US$0.33 |
-
|
Buy Now | |
Sager | US$0.36 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Richardson RFPD | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Weight per Piece | .948g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Overall Length | 21.49mm, .846in |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .79mm, .031in |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Shape Description | SPADE-020 |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPD 16-14 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 #6 Spade Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Spade Tongue Terminal | Part Number: 328281 | Internal Number: 328281 | Alias Number: 2-30733-0000 | TE Connectivity | TE Store |
Terminal, Spade/Fork, #6, Crimp, Blue | Newark Electronics |
TERMINAL PIDG SPD 16-14 6 | Rapid Electronics |
TE Connectivity - AMP TERMINALPIDG SPD 16-14 6 | Distrelec |
Terminal Spade Tongue, 16-14AWG, Blue, Stud Size 6, Amp Series | TE Connectivity 328281 | RS Americas |
BORNE BECHE, M3.5, # 6, 14AWG, 2MM2 | Farnell |
SPADE TONGUE TERM, M3.5, #6, 14AWG, 2MM2 | element14 |
TERMINAL,PIDG SPD 16-14 6 | Heilind Electronics |
SPADE TERMINAL,PIDG,BLUE,AWG 16-14, M3.5 | RS |
PIDG Series 16 - 14 AWG Blue Straight Closed Barrel Spade Tongue Terminal | Future Electronics |
Spade Tongue Terminal 14-16AWG 21.49mm 6.2mm Tin Loose Piece | Avnet America |
Terminals SPADE 16-14 | Sager |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 328281?
Additional datasheets, footprints and schematics for 328281 are listed on our Part Details page. You can also find images and similar parts to 328281 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328281 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328281 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328281 fall under?
The 328281 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 328281 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328281 you can contact the distributor directly for product support, shipping queries etc.
Is the 328281 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328281 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Rapid Electronics and Distrelec have stock available or on a lead time for 328281.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328281 often in real-time on the comparison pages.
What if I can't find stock of 328281?
You can fill out our help required form which you can use to request a quote for 328281 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.