Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
27
in stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
4,185
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
1,400
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
977
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
85
in stock
|
Buy Now | |
element14
from US$0.32
|
85
in stock
|
Buy Now | |
Farnell
from US$0.41
|
85
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
Distrelec
from US$0.34
|
-
|
Buy Now | |
TE Store
from US$0.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 1.048g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | .105 – .15in, 2.67 – 3.81mm |
Wire Size | 16 – 14AWG, 1.04 – 2.62mm², 2050 – 5180CMA |
Overall Length | .859in, 21.82mm |
Stud Diameter | 3.68mm, .145in |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 16-14 6 | Heilind Electronics |
Terminals, 16-14AWG, Ring, Blue, Tin, Size 6, Female, Insulated, PIDG Series | TE Connectivity 36157 | RS Americas |
Terminal, Ring Tongue, #6, Crimp, Blue | Newark Electronics |
TERMINAL, RING TONGUE, #6, CRIMP, BLUE | element14 |
Ring terminal,PIDG,blue, AWG 16-14, M3.5 | RS |
PIDG Ring Tongue Terminal 14-16AWG 21.82mm 8.71mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP TERMINAL,PIDG R 16-14 6 | Distrelec |
Special Order: TERMINAL,PIDG R 16-14 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 36157 | Internal Number: 36157 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 36157?
Additional datasheets, footprints and schematics for 36157 are listed on our Part Details page. You can also find images and similar parts to 36157 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36157 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36157 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36157 fall under?
The 36157 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36157 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36157 you can contact the distributor directly for product support, shipping queries etc.
Is the 36157 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36157 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 36157.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36157 often in real-time on the comparison pages.
What if I can't find stock of 36157?
You can fill out our help required form which you can use to request a quote for 36157 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.