Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 1.235g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | 6.35mm, .25in |
Tongue Thickness | .031in, .79mm |
Overall Length | 24.21mm, .95in |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Wire Size | 16 – 14AWG, 2050 – 5180CMA, 1.04 – 2.64mm² |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | 1/4, M6 |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 16-14 14 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.64 mm² Wire Size: 2050 – 5180 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.64 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 35274 | Internal Number: 35274 | TE Connectivity | TE Store |
Ring Tongue Terminal 14-16AWG 24.2mm 11.88mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Mesh Cable Grip, Standard Duty, Tinned Bronze | Carlton-Bates |
Where can I find additional details, specifications and documents for a 35274?
Additional datasheets, footprints and schematics for 35274 are listed on our Part Details page. You can also find images and similar parts to 35274 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35274 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35274 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35274 fall under?
The 35274 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35274 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35274 you can contact the distributor directly for product support, shipping queries etc.
Is the 35274 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35274 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Carlton-Bates have stock available or on a lead time for 35274.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35274 often in real-time on the comparison pages.
What if I can't find stock of 35274?
You can fill out our help required form which you can use to request a quote for 35274 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.