Insulation Sleeve Color | Natural |
---|---|
Stripe Color | Blue |
Plating Material | Tin-Lead |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Wire Size | 16AWG, 2050 â 5180CMA, 1.25 â 2mm² |
Tongue Thickness | .033in, .84mm |
Stud Diameter | .39in, 9.91mm |
Wire Insulation Diameter | .105 â .15in, 2.67 â 3.81mm |
Overall Length | 1.218in, 30.94mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Insulated | Yes |
Stud Size | 3/8 |
Operating Temperature Range | 150°C, 302°F |
Terminal,pidg Pvf2 R 16-14 3/8 Rohs Compliant: No |Amp Te Connectivity 53421-1 | Newark Electronics |
Ring Tongue Terminal 14-16AWG Tin-Lead Loose Piece | Avnet America |
Terminal, PIDG, Pvf2 R 16-14 3/8 | TE Connectivity 53421-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Natural |
Insulator Material | PVF2 (Polyvinylidene Fluoride) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 53421-1?
Additional datasheets, footprints and schematics for 53421-1 are listed on our Part Details page. You can also find images and similar parts to 53421-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53421-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53421-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53421-1 fall under?
The 53421-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53421-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53421-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53421-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53421-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 53421-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53421-1 often in real-time on the comparison pages.
What if I can't find stock of 53421-1?
You can fill out our help required form which you can use to request a quote for 53421-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.