Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E13157-000,
AMPS-0-0321045-0 |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
200
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
64,500
in stock
|
Buy Now | |
Boersig
from US$0.23
|
54,324
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
40,214
in stock
|
Buy Now | |
Farnell
from US$0.23
|
33,985
in stock
|
Buy Now | |
element14
from US$0.31
|
33,915
in stock
|
Buy Now | |
TE Store
from US$0.38
|
15,758
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
14,995
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
7,480
in stock
|
Buy Now | |
Electro Enterprises
from US$0.22
|
6,901
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
6,435
in stock
|
Buy Now | |
Powell Electronics
from US$0.23
|
6,403
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
4,278
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
1,877
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
6
in stock
|
Buy Now | |
Avnet Abacus
-
|
49,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Carlton-Bates
from US$0.21
|
-
|
Buy Now | |
Sager
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 1.49g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Overall Length | 1.078in, 27.38mm |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16 – 14AWG |
Stud Diameter | 6.73mm, .265in |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Support Style | Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Stud Size | M6 |
Operating Temperature Range | 221°F, 105°C |
RING TONGUE TERMINAL BLUE | TTI Europe |
PIDG Series Tin Plated Crimp Ring Terminal M6 Stud Size 16 to 14 AWG Blue | TE Connectivity 321045 | RS Americas |
RING TERMINAL, PIDG, 14-16 AWG | Farnell |
TERMINAL,PIDG R 16-14 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M6 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 321045 | Internal Number: 321045 | Alias Number: AMPS-0-0321045-0 | TE Connectivity | TE Store |
Terminal, Ring Tongue, Pidg, 0.25In, Crimp, Blue | Newark Electronics |
TE 321045 PIDG Terminal Ring M6 Stud Tin 16-14AWG Blue | Rapid Electronics |
Ring Tongue Terminal 14-16AWG 27.38mm 11.91mm Tin Loose Piece | Avnet America |
Tip: ring | Transfer Multisort Elektronik |
Ring terminal, PIDG, blue, AWG 16-14, M6 | RS |
TE Connectivity Ring Terminal, Blue, 1.25 ... 2mm² | Distrelec |
PIDG 16-14 AWG Straight Closed Barrel Spade Tongue Flanged Terminal | Future Electronics |
Terminal, Ring | Carlton-Bates |
Terminals NYLON RING 16-14 1/4 | Sager |
TERMINAL,PIDG R 16-14 1-4 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 321045?
Additional datasheets, footprints and schematics for 321045 are listed on our Part Details page. You can also find images and similar parts to 321045 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321045 fall under?
The 321045 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321045 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321045 you can contact the distributor directly for product support, shipping queries etc.
Is the 321045 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321045 have stock available?
Authorised distributors including TTI Europe, Boersig, RS Americas, Farnell and element14 have stock available or on a lead time for 321045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321045 often in real-time on the comparison pages.
What if I can't find stock of 321045?
You can fill out our help required form which you can use to request a quote for 321045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.