Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0320560-0,
2-14492-8140, C01931-000 |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
7,800
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
64,826
in stock
|
Buy Now | |
element14
from US$0.25
|
54,789
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
44,596
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
44,485
in stock
|
Buy Now | |
Farnell
from US$0.23
|
38,830
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
15,569
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
12,965
in stock
|
Buy Now | |
TE Store
from US$0.34
|
6,528
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
3,201
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
3,100
in stock
|
Buy Now | |
Powell Electronics
from US$0.20
|
3,006
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
290
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
275
in stock
|
Buy Now | |
Conrad
from US$0.41
|
255
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
Sager
from US$0.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 1.114g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 16 – 14AWG, 1.25 – 2mm², 2050 – 5180CMA |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Wire Insulation Diameter (Max) | .15in, 3.81mm |
Overall Length | .859in, 21.8mm |
Stud Diameter | 4.17mm, .164in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | M4, #8 |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 16-14 8 | Heilind Electronics |
CRIMP TERMINAL, RING, 4MM, BLUE | element14 |
TERMINAL PIDG R 16-14 8 | Rapid Electronics |
Terminal, Ring Tongue, #8, Crimp, Blue | Newark Electronics |
Ring terminal, PIDG,blue, AWG 16-14, M4 | RS |
TERMINAL,PIDG R 16-14 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 320560 | Internal Number: 320560 | Alias Number: 2-14492-8140 | TE Connectivity | TE Store |
Terminal Ring Tongue, 16-14 Awg, 300VAC, Blue, Stud Size 8, Female, PIDG Series | TE Connectivity 320560 | RS Americas |
PIDG RING TONGUE CLOSED BARREL | TTI Europe |
Tip: ring | Transfer Multisort Elektronik |
TE Connectivity Ring Terminal, Partially Insulated, 1.25 ... 2mm², M4 | Distrelec |
1.04 - 2.602 mm² | Conrad |
PIDG 16-14 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
PIDG Ring Tongue Terminal 14-16AWG 21.82mm 8.71mm Tin Loose Piece | Avnet America |
Terminals RING TONGUE | Sager |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 320560?
Additional datasheets, footprints and schematics for 320560 are listed on our Part Details page. You can also find images and similar parts to 320560 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320560 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320560 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320560 fall under?
The 320560 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320560 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320560 you can contact the distributor directly for product support, shipping queries etc.
Is the 320560 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320560 have stock available?
Authorised distributors including Heilind Electronics, element14, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 320560.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320560 often in real-time on the comparison pages.
What if I can't find stock of 320560?
You can fill out our help required form which you can use to request a quote for 320560 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.