Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0053417-1,
C91797-000 |
Prices starting from US$0.30
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.62 |
330
|
Buy Now | |
Powell Electronics | US$0.43 |
10,983
|
Buy Now | |
Newark Electronics | US$0.68 |
963
|
Buy Now | |
Rapid Electronics | US$0.46 |
963
|
Buy Now | |
Chip One Stop | US$0.68 |
963
|
Buy Now | |
Distrelec | US$0.48 |
963
|
Buy Now | |
Electro Enterprises | US$0.47 |
940
|
Buy Now | |
RS Americas | US$0.47 |
182
|
Buy Now | |
Farnell | US$0.30 |
-
|
Buy Now | |
Future Electronics | US$0.36 |
-
|
Buy Now | |
Avnet America | US$0.47 |
-
|
Buy Now | |
element14 | US$0.39 |
-
|
Buy Now |
Plating Material | Copper, Tin-Lead |
---|---|
Insulation Sleeve Color | Natural |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Military Part Class | Class I |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Wire Size | 1.04 – 2.62mm², 16AWG, 2050 – 5180CMA |
Overall Length | 21.43mm, .844in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | #8, M4 |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Operating Temperature Range | 302°F, 150°C |
Terminals Rng Rad Res 16-14 8 |Amp Te Connectivity 53417-1 | Newark Electronics |
Terminals RNG RAD RES 16-14 8 | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 2.62mm2 | Distrelec |
Ring terminal,PIDG,PVF2,blue,AWG16-14,M4 | RS |
PIDG SERinsulated Tin Plated Crimp RingTerm, M4(#8) Size, 16 to 14AWG, Natural | TE Connectivity 53417-1 | RS Americas |
TERMINAL, CRIMP, RING, 16-14AWG, M4 | Farnell |
PIDG 16-14 AWG Stud 8 Blue Tin-Lead Insulated 1 & 2 Class Crimp Terminal | Future Electronics |
Ring Tongue Terminal 14-16AWG 21.44mm 7.92mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Natural |
Insulator Material | PVF2 (Polyvinylidene Fluoride) |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 53417-1?
Additional datasheets, footprints and schematics for 53417-1 are listed on our Part Details page. You can also find images and similar parts to 53417-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53417-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53417-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53417-1 fall under?
The 53417-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53417-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53417-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53417-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53417-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 53417-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53417-1 often in real-time on the comparison pages.
What if I can't find stock of 53417-1?
You can fill out our help required form which you can use to request a quote for 53417-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.