Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
4,047
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
9,500
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
9,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.52
|
8,067
in stock
|
Buy Now | |
RS Americas
from US$0.41
|
6,806
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
5,380
in stock
|
Buy Now | |
element14
from US$0.36
|
5,380
in stock
|
Buy Now | |
Farnell
from US$0.55
|
5,380
in stock
|
Buy Now | |
TE Store
from US$0.69
|
3,591
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
1,694
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.52
|
1,613
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now | |
Carlton-Bates
from US$0.33
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Blue |
---|---|
Plating Material | Tin |
Insulation Sleeve Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 16AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Tongue Thickness | .78mm, .031in |
Overall Length | .813in, 20.65mm |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #8, M4 |
Support Style | Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
Terminals TERMINAL PIDG R 16-1 | Rapid Electronics |
TE Connectivity - AMP Wire Terminal 2mm2 | Distrelec |
TERMINAL,PIDG R 16-14 8 | Heilind Electronics |
Terminal Ring Tongue, 16-14AWG, 8, Straight Closed Barrel, PIDG Series | TE Connectivity 53941-1 | RS Americas |
Terminal, Ring Tongue, #8, Crimp, Blue | Newark Electronics |
TERMINAL, RING TONGUE, #8, CRIMP, BLUE | element14 |
Ring terminal,PIDG, blue, AWG 16-14, M4 | RS |
TERMINAL,PIDG R 16-14 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 53941-1 | Internal Number: 53941-1 | TE Connectivity | TE Store |
PIDG 16-14 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 14-16AWG 20.65mm 7.92mm Tin Loose Piece | Avnet America |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 53941-1?
Additional datasheets, footprints and schematics for 53941-1 are listed on our Part Details page. You can also find images and similar parts to 53941-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53941-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53941-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53941-1 fall under?
The 53941-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53941-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53941-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53941-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53941-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Heilind Electronics, RS Americas and Newark Electronics have stock available or on a lead time for 53941-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53941-1 often in real-time on the comparison pages.
What if I can't find stock of 53941-1?
You can fill out our help required form which you can use to request a quote for 53941-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.