Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0320564-0,
A69728-000 |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
10,769
in stock
|
Buy Now | |
Powell Electronics
from US$0.48
|
11,150
in stock
|
Buy Now | |
element14
from US$0.41
|
10,789
in stock
|
Buy Now | |
Heilind Electronics
from US$0.59
|
4,735
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
3,910
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
3,910
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
3,910
in stock
|
Buy Now | |
Electro Enterprises
from US$0.44
|
1,138
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.59
|
947
in stock
|
Buy Now | |
RS Americas
from US$0.47
|
837
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
439
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
Boersig
from US$0.35
|
-
|
Buy Now | |
Carlton-Bates
from US$0.43
|
-
|
Buy Now | |
TTI Europe
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 1.363g |
Number of Holes | 1 |
Terminal Angle | Straight |
Military Part Class | Class I |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .375in, 9.53mm |
Overall Length | 1.28in, 32.5mm |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Sealable | No |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | Yes |
Stud Size | 3/8 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL CONNECTOR RING TONGUE | element14 |
TERMINAL,PIDG R 16-14 3/8 | Heilind Electronics |
Terminals PIDG RING 16-14 3/8 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG R 16-14 3/8 | Distrelec |
Terminal Ring Tongue Terminal,16-14AWG, 3/8 Straight Closed Barrel PIDG Series | TE Connectivity 320564 | RS Americas |
Terminal, Ring Tongue, 3/8In, Crimp Blue | Newark Electronics |
PIDG 16-14 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
PIDG Ring Tongue Terminal 14-16AWG 30.93mm 13.48mm Tin Loose Piece | Avnet America |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8", 3/8" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 320564?
Additional datasheets, footprints and schematics for 320564 are listed on our Part Details page. You can also find images and similar parts to 320564 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320564 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320564 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320564 fall under?
The 320564 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320564 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320564 you can contact the distributor directly for product support, shipping queries etc.
Is the 320564 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320564 have stock available?
Authorised distributors including Powell Electronics, element14, Farnell, Heilind Electronics and Rapid Electronics have stock available or on a lead time for 320564.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320564 often in real-time on the comparison pages.
What if I can't find stock of 320564?
You can fill out our help required form which you can use to request a quote for 320564 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.