Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C41604-000,
4-00520-1990, AMPS-0-0320619-0 |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
750
in stock
|
Buy Now | |
Powell Electronics
from US$0.16
|
24,812
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
12,477
in stock
|
Buy Now | |
Electro Enterprises
from US$0.16
|
10,529
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
10,246
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
9,700
in stock
|
Buy Now | |
TE Store
from US$0.30
|
8,451
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
1,763
in stock
|
Buy Now | |
element14
from US$0.23
|
1,763
in stock
|
Buy Now | |
Farnell
from US$0.22
|
1,763
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
1,600
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
546
in stock
|
Buy Now | |
Conrad
from US$0.28
|
115
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
Carlton-Bates
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .826g |
---|---|
Plating Material | Copper, Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .145in, 3.68mm |
Overall Length | .703in, 17.86mm |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Shape Description | RING-041 |
Stud Size | #6, M3.5 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Terminal Ring Tongue, 16-14 Awg, Blue, Stud Size 6, TIN Plating, PIDG Series | TE Connectivity 320619 | RS Americas |
TE 320619 PIDG Terminal Ring M3.5 Stud Tin 16-14AWG Blue | Rapid Electronics |
TERMINAL,PIDG R 16-14 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 320619 | Internal Number: 320619 | Alias Number: 4-00520-1990 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #6, 14Awg, Blue Rohs Compliant: Yes |Amp Te Connectivity 320619 | Newark Electronics |
TERMINAL, RING TONGUE, #6, 14AWG, BLUE | element14 |
Ring terminal,PIDG,blue, AWG 16-14, M3.5 | RS |
TE Connectivity TERMINAL PIDG R 16-14 6 Terminals NYLON | Distrelec |
This ring tongues offers reliable connections. | Conrad |
PIDGÔ Series Straight 16-14 AWG 6 Stud Closed Barrel Ring Terminal | Future Electronics |
TERMINAL,PIDG R 16-14 6 | Heilind Electronics |
Ring Tongue Terminal 14-16AWG 17.86mm 6.35mm Tin Loose Piece | Avnet America |
Terminal, Ring | Carlton-Bates |
Terminals NYLON RING 16-14 6 | Sager |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6, 6 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 320619?
Additional datasheets, footprints and schematics for 320619 are listed on our Part Details page. You can also find images and similar parts to 320619 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320619 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320619 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320619 fall under?
The 320619 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320619 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320619 you can contact the distributor directly for product support, shipping queries etc.
Is the 320619 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320619 have stock available?
Authorised distributors including Powell Electronics, RS Americas, Electro Enterprises, Rapid Electronics and Chip One Stop have stock available or on a lead time for 320619.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320619 often in real-time on the comparison pages.
What if I can't find stock of 320619?
You can fill out our help required form which you can use to request a quote for 320619 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.