Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .185g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Hook Tongue |
Terminal Orientation | Straight |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Tongue Thickness | .033in, .84mm |
Stud Diameter | 4.17mm, .164in |
Overall Length | 22.12mm, .871in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Non - Insulation Support |
Shape Description | RING-092 |
Sealable | No |
Insulated | Yes |
Barrel Type | Closed Barrel |
Stud Size | #8, M4 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
Terminals Term Pg Hk 16-14 8 |Amp Te Connectivity 320263 | Newark Electronics |
Ring Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
TERMINAL, PIDG TFL R 12-10 1/4 | TE Connectivity 320263 | RS Americas |
TE Connectivity TERMINAL PG HK 16-14 8 Terminals TERM PG | Distrelec |
Where can I find additional details, specifications and documents for a 320263?
Additional datasheets, footprints and schematics for 320263 are listed on our Part Details page. You can also find images and similar parts to 320263 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320263 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320263 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320263 fall under?
The 320263 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320263 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320263 you can contact the distributor directly for product support, shipping queries etc.
Is the 320263 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320263 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Distrelec have stock available or on a lead time for 320263.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320263 often in real-time on the comparison pages.
What if I can't find stock of 320263?
You can fill out our help required form which you can use to request a quote for 320263 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.