Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-053418-1,
CA4115-000 |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$75.93
|
No stock
|
Buy Now | |
Avnet America
from US$0.27
|
2,819
in stock
|
Buy Now | |
Powell Electronics
from US$0.56
|
2,313
in stock
|
Buy Now | |
Electro Enterprises
from US$0.40
|
807
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
234
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
234
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
234
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
234
in stock
|
Buy Now | |
RS Americas
from US$0.64
|
100
in stock
|
Buy Now | |
Carlton-Bates
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin-Lead |
---|---|
Insulation Sleeve Color | Natural |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Wire Size | 16AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Overall Length | .844in, 21.44mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Wire/Cable Type | Copper |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 302°F, 150°C |
Ring Tongue Terminal 14-16AWG 21.44mm 7.92mm Tin Loose Piece | Avnet America |
Terminals Rng Rad Res 16-14 10 |Amp Te Connectivity 53418-1 | Newark Electronics |
Terminals RNG RAD RES 16-14 10 | Rapid Electronics |
TE Connectivity TERMINAL PIDG PVF2 R 16-14 10 Terminals | Distrelec |
PIDG TERMINAL PVF2, TERMINAL, PIDG PVF2 R 16-14 10 | TE Connectivity 53418-1 | RS Americas |
Terminal, Ring | Carlton-Bates |
Where can I find additional details, specifications and documents for a 53418-1?
Additional datasheets, footprints and schematics for 53418-1 are listed on our Part Details page. You can also find images and similar parts to 53418-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53418-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53418-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53418-1 fall under?
The 53418-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53418-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53418-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53418-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53418-1 have stock available?
Authorised distributors including Avnet America, Powell Electronics, Electro Enterprises, Newark Electronics and Rapid Electronics have stock available or on a lead time for 53418-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53418-1 often in real-time on the comparison pages.
What if I can't find stock of 53418-1?
You can fill out our help required form which you can use to request a quote for 53418-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.