Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-9-0160463-2,
915344-000 |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
17,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
29,466
in stock
|
Buy Now | |
TE Store
from US$1.73
|
17,417
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
15,002
in stock
|
Buy Now | |
element14
from US$0.82
|
15,002
in stock
|
Buy Now | |
Farnell
from US$0.81
|
15,002
in stock
|
Buy Now | |
TTI Europe
from US$0.51
|
13,500
in stock
|
Buy Now | |
Distrelec
from US$1.06
|
9,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
6,156
in stock
|
Buy Now | |
Boersig
from US$0.67
|
3,974
in stock
|
Buy Now | |
Heilind Electronics
from US$1.18
|
3,390
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
3,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.18
|
791
in stock
|
Buy Now | |
RS Americas
from US$0.94
|
637
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.82
|
202
in stock
|
Buy Now | |
Avnet America
from US$0.77
|
82
in stock
|
Buy Now | |
Avnet Abacus
-
|
15,000
in stock
|
Buy Now | |
Carlton-Bates
from US$0.72
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Insulation Material | Nylon |
Connection Capacity | Single |
Terminal Orientation | Piggyback |
Contact Base Material | Brass |
Crimp Type | Compression |
Barrel Type | Closed |
Terminal & Splice Type | Tab & Receptacle |
Terminal Type | Tab & Receptacle |
Wire Size | 1980 – 4914CMA, 1 – 2.5mm², 17 – 13AWG |
Mating Tab Width | .25in, 6.35mm |
Accepts Wire Insulation Diameter Range | 4.32mm, .17in |
Mating Tab Thickness | .81mm, .032in |
Overall Length | 23.41mm, .922in |
Voltage (Max) | 300V |
Wire Insulation Support | With |
Barrel Color | Blue |
Packaging Method | Box |
Packaging Quantity | 50 |
Insertion Force | Normal |
Wire Stop | No |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
FASTON PGYBCK PIDG BRASS .250 16-14 | Rapid Electronics |
Blue piggyback terminal,1-2.6sq.mm wire | RS |
FASTON, PGYBCK, PIDG, BRASS, .250, 16-14 Quick Disconnect Terminal Type: Tab & Receptacle Wire Size: 16 – 14 AWG Wire Size: 1 – 2.5 mm² Wire Size: 2050 – 5180 CMA Mating Tab Width: 6.35 mm Tab & Receptacle 16 – 14 AWG 1 – 2.5 mm² 2050 – 5180 CMA | Pidg Piggy Back Faston Terminal | Part Number: 9-160463-2 | Internal Number: 9-160463-2 | Alias Number: 915344-000 | TE Connectivity | TE Store |
Quick Disconnect Terminal, Female Quick Disconnect, Pidg Faston 250 Series, 0.25" X 0.032" Rohs Compliant: Yes |Amp Te Connectivity 9-160463-2 | Newark Electronics |
CONTACT, RECEPTACLE, INSULATED, 17-13AWG | element14 |
FASTON PIGGY BACK TERMINAL | TTI Europe |
TE Connectivity Spade Connector, Partially Insulated, 1 ... 2.5mm², Plug / Socket | Distrelec |
PIDG PIGGYB.FAST. | Heilind Electronics |
PIDG Faston 14-16 AWG Straight Insulated Quick Disconnect Receptacle | Future Electronics |
Terminal, Quick Disconnect, 13AWG, Female, Insulated, Blue, Faston 250 Series | TE Connectivity 9-160463-2 | RS Americas |
Terminal: flat | Transfer Multisort Elektronik |
Quick Disconnect Terminal 14-16AWG RCP/M 23.42mm 7.62mm Tin Loose Piece | Avnet America |
Multi-Stack Disconnect, 16 - 14 AWG, Blue, .250x.032 in. Tab, Nylon Fully Insulated | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 250 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 17AWG |
Wire Size AWG Max | 13AWG |
Insulator Colour | Blue |
Conductor Area CSA | 2.5mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 9-160463-2?
Additional datasheets, footprints and schematics for 9-160463-2 are listed on our Part Details page. You can also find images and similar parts to 9-160463-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-160463-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-160463-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-160463-2 fall under?
The 9-160463-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 9-160463-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-160463-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-160463-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-160463-2 have stock available?
Authorised distributors including Rapid Electronics, RS, TE Store, Newark Electronics and element14 have stock available or on a lead time for 9-160463-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-160463-2 often in real-time on the comparison pages.
What if I can't find stock of 9-160463-2?
You can fill out our help required form which you can use to request a quote for 9-160463-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.