Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now | |
TE Store
from US$0.66
|
1,373
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
74
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
74
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
74
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
from US$0.35
|
-
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now | |
Distrelec
from US$0.35
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Multiple Stud |
Wire Size | 16AWG, 1.04 – 2.62mm², 2050 – 5180CMA |
Stud Diameter | 3.51mm, 4.17mm, 4.83mm, .191in |
Wire Insulation Diameter (Max) | 3.683mm, .145in |
Wire Insulation Diameter | 2.667 – 3.683mm, .105 – .145in |
Overall Length | .969in, 24.61mm |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Shape Description | RING-059 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Stud Size | #8, #6, #10 |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG R 16-14 6-8-10 Ring Terminal Product Type: Multiple Stud Size Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 #8 #6 Multiple Stud Size Ring Tongue Terminal 16 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 54775-1 | Internal Number: 54775-1 | TE Connectivity | TE Store |
Terminals Terminal Pg R 16-14 |Amp Te Connectivity 54775-1 | Newark Electronics |
Terminals TERMINAL PG R 16-14 | Rapid Electronics |
Spade Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Terminal, Pg R 16-14 6-8-10 | TE Connectivity 54775-1 | RS Americas |
TE Connectivity - AMP Ring Terminal 2.62mm2 | Distrelec |
Where can I find additional details, specifications and documents for a 54775-1?
Additional datasheets, footprints and schematics for 54775-1 are listed on our Part Details page. You can also find images and similar parts to 54775-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54775-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54775-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54775-1 fall under?
The 54775-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 54775-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54775-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 54775-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54775-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 54775-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54775-1 often in real-time on the comparison pages.
What if I can't find stock of 54775-1?
You can fill out our help required form which you can use to request a quote for 54775-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.