Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-9-0160313-5,
635096-000 |
Prices starting from US$0.28
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.56 |
53,000
|
Buy Now | |
Rapid Electronics | US$0.65 |
65,339
|
Buy Now | |
TTI Europe | US$0.30 |
45,400
|
Buy Now | |
Newark Electronics | US$0.30 |
34,947
|
Buy Now | |
Farnell | US$0.39 |
34,272
|
Buy Now | |
element14 | US$0.42 |
34,272
|
Buy Now | |
TE Store | US$0.74 |
7,865
|
Buy Now | |
Boersig | US$0.36 |
6,194
|
Buy Now | |
Transfer Multisort Elektronik | US$0.37 |
153
|
Buy Now | |
Avnet Abacus | - |
180,000
|
Buy Now | |
Future Electronics | US$0.34 |
-
|
Buy Now | |
Avnet America | US$0.32 |
-
|
Buy Now | |
RS Americas | US$0.54 |
-
|
Buy Now | |
Avnet Asia | US$0.28 |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Insulation Material | Nylon |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Barrel Type | Closed |
Crimp Type | Compression |
Contact Base Material | Phosphor Bronze |
Terminal Orientation | Straight |
Overall Length | .913in, 23.2mm |
Accepts Wire Insulation Diameter Range | 4.32mm, .17in |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 1 – 2.5mm², 17 – 13AWG, 1980 – 4914CMA |
Voltage (Max) | 300V |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Blue |
Packaging Method | Box |
Packaging Quantity | 1000 |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Sealable | No |
Insulated | Yes |
Wire Stop | Yes |
Operating Temperature Range | 105°C, 221°F |
TE 9-160313-5 250 Faston Crimp Receptacle PIDG Tin 17-13AWG Blue | Rapid Electronics |
Receptacle terminal,PIDG FASTON 250,blue | RS |
Quick Disconnect Terminal, Female Quick Disconnect, Pidg Faston Series, 0.25" X 0.032" Rohs Compliant: Yes |Te Connectivity 9-160313-5 | Newark Electronics |
CRIMP, RECEPTACLE | Farnell |
250 PIDG FASTON REC Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1 – 2.5 mm² Wire Size: 1980 – 4914 CMA Mating Tab Width: 6.35 mm Receptacle 17 – 13 AWG 1 – 2.5 mm² 1980 – 4914 CMA | Quick Disconnect | Part Number: 9-160313-5 | Internal Number: 9-160313-5 | Alias Number: 635096-000 | TE Connectivity | TE Store |
Terminal: flat | Transfer Multisort Elektronik |
PIDG Quick Disconnect Terminal 13.5-17AWG RCP 23.7mm 7.6mm Tin Loose Piece | Avnet Abacus |
0.250 (6.35mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Mating End In" | Future Electronics |
250 PIDG Faston Rec | TE Connectivity 9-160313-5 | RS Americas |
Where can I find additional details, specifications and documents for a 9-160313-5?
Additional datasheets, footprints and schematics for 9-160313-5 are listed on our Part Details page. You can also find images and similar parts to 9-160313-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-160313-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-160313-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-160313-5 fall under?
The 9-160313-5 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 9-160313-5 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-160313-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-160313-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-160313-5 have stock available?
Authorised distributors including Rapid Electronics, RS, TTI Europe, Newark Electronics and Farnell have stock available or on a lead time for 9-160313-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-160313-5 often in real-time on the comparison pages.
What if I can't find stock of 9-160313-5?
You can fill out our help required form which you can use to request a quote for 9-160313-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.