Insulation Sleeve Color | Blue |
---|---|
Plating Material | Tin, Phosphor Bronze |
Stripe Color | Blue |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Offset |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Wire Size | 16 – 14AWG, 1.25 – 2mm², 2050 – 5180CMA |
Stud Diameter | .164in, 4.17mm |
Tongue Thickness | .031in, .79mm |
Overall Length | 25.171mm, .991in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Sealable | No |
Support Style | Insulation Support |
Shape Description | SPADE-033 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Stud Size | #8, M4 |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG SPR SPD 16-14 8 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 #8 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Part Number: 52464 | Internal Number: 52464 | TE Connectivity | TE Store |
Terminal,pg Spr Spd 16-14 8 |Amp Te Connectivity 52464 | Newark Electronics |
Spring Spade Terminal 14-16AWG 25.17mm 7.14mm Tin Loose Piece | Avnet America |
Terminal, Pg Spr Spd 16-14 8 | TE Connectivity 52464 | RS Americas |
Where can I find additional details, specifications and documents for a 52464?
Additional datasheets, footprints and schematics for 52464 are listed on our Part Details page. You can also find images and similar parts to 52464 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52464 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52464 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52464 fall under?
The 52464 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52464 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52464 you can contact the distributor directly for product support, shipping queries etc.
Is the 52464 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52464 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 52464.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52464 often in real-time on the comparison pages.
What if I can't find stock of 52464?
You can fill out our help required form which you can use to request a quote for 52464 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.