Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Crimp Type | Compression |
Terminal Orientation | Straight |
Barrel Type | Closed |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 1.5 – 2.5mm², 3000 – 4919CMA, 15.5 – 13.5AWG |
Accepts Wire Insulation Diameter Range | .19in, 4.83mm |
Packaging Method | Loose Piece |
Insertion Force | Normal |
Sealable | No |
Terminates To | Wire & Cable |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Pidg Pos.lock Assy. Rohs Compliant: Yes |Amp Te Connectivity 165536-2 | Newark Electronics |
Quick Disconnect Terminal 13.5-15.5AWG F 21.6mm 9.2mm Tin Loose Piece | Avnet America |
PIDG Pos.Lock Assy. | TE Connectivity 165536-2 | RS Americas |
Where can I find additional details, specifications and documents for a 165536-2?
Additional datasheets, footprints and schematics for 165536-2 are listed on our Part Details page. You can also find images and similar parts to 165536-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165536-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165536-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165536-2 fall under?
The 165536-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 165536-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165536-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 165536-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165536-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Avnet Abacus have stock available or on a lead time for 165536-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165536-2 often in real-time on the comparison pages.
What if I can't find stock of 165536-2?
You can fill out our help required form which you can use to request a quote for 165536-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.