Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0052937-0,
A32883-000 |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
8,664
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
8,664
in stock
|
Buy Now | |
element14
from US$0.24
|
8,664
in stock
|
Buy Now | |
Heilind Electronics
from US$0.31
|
8,145
in stock
|
Buy Now | |
TE Store
from US$0.45
|
2,096
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.31
|
1,629
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
849
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
849
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
849
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
131
in stock
|
Buy Now | |
RS
from US$97.33
|
10
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Blue |
---|---|
Stripe Color | Blue |
Inspection Slot | No |
Plating Material | Tin, Phosphor Bronze |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .19in, 4.82mm |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Overall Length | .908in, 23.1mm |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Shape Description | SPADE-028 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | #10 |
Operating Temperature Range | 221°F, 105°C |
Terminal, Fork Tongue, #10, 14Awg, Blue | Newark Electronics |
TERMINAL, FORK TONGUE, #10, 14AWG, BLUE | element14 |
TERMINAL,PIDG SPR SPD 16-14 10 | Heilind Electronics |
TERMINAL,PIDG SPR SPD 16-14 10 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Short Spring Spade Tongue Terminal | Part Number: 52937 | Internal Number: 52937 | Alias Number: A32883-000 | TE Connectivity | TE Store |
TERMINAL PIDG SPR SPD 16-14 10 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG SPR SPD 16-14 10 | Distrelec |
PIDG Series Insulated Crimp Spade Connector 16 - 14 AWG 10 Blue Nylon | TE Connectivity 52937 | RS Americas |
TERMINAL | Future Electronics |
Spring Spade Terminal 14-16AWG 23.06mm 10.31mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 52937?
Additional datasheets, footprints and schematics for 52937 are listed on our Part Details page. You can also find images and similar parts to 52937 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52937 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52937 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52937 fall under?
The 52937 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52937 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52937 you can contact the distributor directly for product support, shipping queries etc.
Is the 52937 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52937 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and TE Store have stock available or on a lead time for 52937.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52937 often in real-time on the comparison pages.
What if I can't find stock of 52937?
You can fill out our help required form which you can use to request a quote for 52937 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.