Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
15,386
in stock
|
Buy Now | |
element14
from US$0.65
|
15,593
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
15,505
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
5,205
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
4,605
in stock
|
Buy Now | |
TTI Europe
from US$0.65
|
4,410
in stock
|
Buy Now | |
Electro Enterprises
from US$0.47
|
2,579
in stock
|
Buy Now | |
RS Americas
from US$0.62
|
1,344
in stock
|
Buy Now | |
Powell Electronics
from US$0.79
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$0.58
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.97
|
140
in stock
|
Buy Now | |
RS
from US$1.10
|
-
|
Buy Now | |
Future Electronics
from US$0.51
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Color | Blue |
Insulation Material | Nylon |
Splice Material | Copper |
Number of Serrations | 11 |
Class | 1 & 2 |
Terminal & Splice Type | Splice |
Wire Insulation Diameter (Max) | .149in, 3.78mm |
Overall Length | .445in, 11.303mm |
Inside Diameter (Recovered) | 22.86mm, .9in |
Wire Size | 16 – 14AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Outside Diameter | 3.785mm, .235in |
Government Qualified | Yes |
Military Category | Yes |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Accessory Type | Wire Cap |
Serrated | Yes |
Wire/Cable Type | Stripped Wire |
Sealable | No |
Insulated | Yes |
Product Type | Splice Accessory |
Operating Temperature Range | 221°F, 105°C |
SPARE WIRE CAP, 16-14AWG, BLUE | element14 |
Spare Wire Cap, 16-14Awg, Blue | Newark Electronics |
Terminals STRIPPED WIRE CAP blue | Rapid Electronics |
WIRE CAP PIDG AWG16-14 BLUE | TTI Europe |
Conn Wire Cap ClosedEnd 16-14AWG Nylon Blue Crimp AMP | TE Connectivity 328308 | RS Americas |
TE Connectivity SPARE WIRE CAP BLU 16-14 AWG Terminals S | Distrelec |
Quick splice | Transfer Multisort Elektronik |
WIRE CAP, PIDG, BLUE, 16-14 AWG | RS |
PIDG 16-14 AWG Blue Copper Unsealed Closed Barrel Wire Cap | Future Electronics |
Splice Terminal 14-16AWG 11.3mm 5.97mm Tin Loose Piece | Avnet America |
WIRE CAP,BLU 16-14 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | IDC / IDT |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 328308?
Additional datasheets, footprints and schematics for 328308 are listed on our Part Details page. You can also find images and similar parts to 328308 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328308 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328308 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328308 fall under?
The 328308 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 328308 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328308 you can contact the distributor directly for product support, shipping queries etc.
Is the 328308 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328308 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 328308.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328308 often in real-time on the comparison pages.
What if I can't find stock of 328308?
You can fill out our help required form which you can use to request a quote for 328308 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.