Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0320562-0,
D26765-000, 402244693 |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
8,600
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
95,650
in stock
|
Buy Now | |
Heilind Electronics
from US$0.76
|
50,894
in stock
|
Buy Now | |
TTI Europe
from US$0.50
|
49,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
11,450
in stock
|
Buy Now | |
element14
from US$0.62
|
11,400
in stock
|
Buy Now | |
Farnell
from US$0.58
|
11,400
in stock
|
Buy Now | |
RS Americas
from US$0.54
|
9,560
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
8,959
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.76
|
8,482
in stock
|
Buy Now | |
Electro Enterprises
from US$0.62
|
6,045
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
5,999
in stock
|
Buy Now | |
Powell Electronics
from US$0.65
|
4,806
in stock
|
Buy Now | |
Boersig
from US$0.69
|
2,860
in stock
|
Buy Now | |
Rapid Electronics
from US$1.01
|
2,140
in stock
|
Buy Now | |
Distrelec
from US$0.76
|
96
in stock
|
Buy Now | |
Conrad
from US$1.22
|
47
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.84
|
4
in stock
|
Buy Now | |
Carlton-Bates
from US$0.64
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
Sager
-
|
1,036
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Insulation Sleeve Material | Nylon |
---|---|
Splice Material | Copper |
Color | Blue - Transluscent |
Weight per Piece | 1.61g |
Plating Material | Tin |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Class | 1 & 2 |
Wire Size | 1.25 – 2mm², 16 – 14AWG, 2050 – 5180CMA |
Wire Insulation Diameter (Max) | .15in, 3.81mm |
Government Qualified | Yes |
Military Category | Yes |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Serrated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Sealable | No |
Support Style | Insulation Support |
Insulated | Yes |
Splice Terminal 14-16AWG 32.13mm Tin Loose Piece | Avnet America |
SPLICE BUTT PIDG 16-14 | Heilind Electronics |
SPLICE BUTT AWG16-14 M7928/5-4 | TTI Europe |
Crimp Terminal, Butt, Blue | Newark Electronics |
CRIMP TERMINAL, BUTT, BLUE | element14 |
Splice Butt PIDG Copper Tin Nylon 16 to 14 AWG Blue 0.150 in. (Max.) | TE Connectivity 320562 | RS Americas |
PIDG 16-14 AWG Unsealed Closed Barrel Butt Splice Terminal | Future Electronics |
Butt splice, PIDG, blue, 16-14 AWG | RS |
TE 320562 PIDG Butt Splice Tin 16-14AWG Blue | Rapid Electronics |
TE Connectivity Butt Splice Connector, Tinned Copper, 3.81mm | Distrelec |
The basic material is a highly conductive copper, electrolytically tin-plated, in order to ensure optimum corrosion protection. All PIDG connector consists of a tin-plated body, via a specially designed for this purpose developed copper sleeve is located. Both parts are enclosed by a common insulating sleeve.· PIDG spade connectors and connectors meet the requirements according to MIL-T-7928.· On the tongue of the connector is the usable conductor cross-section area.· The multiple innenrillung of the crimp range ensures maximum electrical contact as well as a high tensile strength.· Copper sleeve guarantees complete wire insulation support and provides for a bend in any direction without wire insulation or conductor to damage.· Insulating sleeve and processing tool according to corresponding conductor cross-color-coded to facilitate the assignment.This text is machine translated. | Conrad |
Tip: butt splice | Transfer Multisort Elektronik |
Butt-Splice Nylon | Carlton-Bates |
Terminals BUTT SPLICE 16-14AWG | Sager |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Insulator Colour | Blue |
---|---|
Product Range | PIDG Series |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 320562?
Additional datasheets, footprints and schematics for 320562 are listed on our Part Details page. You can also find images and similar parts to 320562 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320562 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320562 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320562 fall under?
The 320562 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 320562 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320562 you can contact the distributor directly for product support, shipping queries etc.
Is the 320562 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320562 have stock available?
Authorised distributors including Avnet America, Heilind Electronics, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 320562.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320562 often in real-time on the comparison pages.
What if I can't find stock of 320562?
You can fill out our help required form which you can use to request a quote for 320562 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.