Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
2,410
in stock
|
Buy Now | |
TE Store
from US$1.98
|
1,275
in stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
299
in stock
|
Buy Now | |
Chip One Stop
from US$1.53
|
299
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
Rapid Electronics
from US$1.36
|
-
|
Buy Now | |
RS Americas
from US$1.16
|
-
|
Buy Now | |
element14
from US$1.04
|
-
|
Buy Now | |
Boersig
from US$0.76
|
-
|
Buy Now | |
TTI Europe
from US$0.87
|
-
|
Buy Now | |
Farnell
from US$0.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Insulation Material | Nylon |
Plating Material | Tin |
Connection Capacity | Single |
Terminal Orientation | Piggyback |
Crimp Type | Compression |
Terminal Type | Receptacle |
Terminal & Splice Type | Tab & Receptacle |
Barrel Type | Closed |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | 4.32mm, .17in |
Mating Tab Thickness | .81mm, .032in |
Overall Length | 23.41mm, .922in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 1 – 2.5mm², 17 – 13AWG, 1980 – 4914CMA |
Voltage (Max) | 300V |
Wire Insulation Support | With |
Barrel Color | Blue |
Packaging Quantity | 500 |
Packaging Method | Box |
Insulated | Yes |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Wire Stop | No |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
Receptacle, piggyback terminal,PIDG,blue | RS |
FASTON, PGYBCK, PIDG, PH BR, .250, 16-14 Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1 – 2.5 mm² Wire Size: 2050 – 5180 CMA Mating Tab Width: 6.35 mm Receptacle 16 – 14 AWG 1 – 2.5 mm² 2050 – 5180 CMA | Quick Disconnect | Part Number: 9-160463-5 | Internal Number: 9-160463-5 | TE Connectivity | TE Store |
Faston, Pgybck, Pidg, Ph Br, .250, 16-14 |Amp Te Connectivity 9-160463-5 | Newark Electronics |
6 | Future Electronics |
Quick Disconnect Terminal 13-17AWG PIN/RCP 23.41mm 7.62mm Tin Loose Piece | Avnet America |
TE 9-160463-5 250 Crimp Receptacle PIDG Piggyback 16-14AWG Blue | Rapid Electronics |
Receptacle, piggyback terminal, PIDG, blue | TE Connectivity 9-160463-5 | RS Americas |
PIGGYBACK DISCONNECT, 6.35MM, BLUE | Farnell |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 250 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 250 Series |
---|---|
Terminal Type | Female Piggyback Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 17AWG |
Wire Size AWG Max | 13AWG |
Insulator Colour | Blue |
Conductor Area CSA | 2.5mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 9-160463-5?
Additional datasheets, footprints and schematics for 9-160463-5 are listed on our Part Details page. You can also find images and similar parts to 9-160463-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-160463-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-160463-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-160463-5 fall under?
The 9-160463-5 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 9-160463-5 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-160463-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-160463-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-160463-5 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 9-160463-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-160463-5 often in real-time on the comparison pages.
What if I can't find stock of 9-160463-5?
You can fill out our help required form which you can use to request a quote for 9-160463-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.