Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0034166-0,
A96955-000 |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
1,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
21,738
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
16,592
in stock
|
Buy Now | |
TE Store
from US$0.45
|
8,827
in stock
|
Buy Now | |
element14
from US$0.22
|
7,590
in stock
|
Buy Now | |
Farnell
from US$0.22
|
7,590
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
5,146
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
5,000
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
2,340
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
1,149
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
2
in stock
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .93g |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Stud Diameter | .171in, 4.34mm |
Overall Length | .92in, 23.37mm |
Tongue Thickness | .031in, .79mm |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Wire Insulation Diameter (Max) | .193in, 4.9mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | #8, M4 |
Shape Description | SPADE-021 |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
Terminals SPADE 16-14AWG 8 | Rapid Electronics |
TE Connectivity TERMINAL PG SPD 16-14 8 Punches & Dies P | Distrelec |
TERMINAL,PG SPD 16-14 8 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 #8 Spade Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Spade Terminal | Part Number: 34166 | Internal Number: 34166 | Alias Number: A96955-000 | TE Connectivity | TE Store |
CRIMP TERMINAL, FORK, #8, 14AWG, BLUE | element14 |
Spade Tongue Terminal Connector 16 - 14 AWG | Future Electronics |
PLASTI-GRIP Series Insulated Crimp Spade Conn 16 to 14 AWG M4 Blue Vinyl | TE Connectivity 34166 | RS Americas |
Spade terminal, PLASTI-GRIP, blue, M4 | RS |
Terminal, Spade/Fork, #8, Crimp, Blue | Newark Electronics |
Spade Tongue Terminal 14-16AWG 23.37mm 9.78mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8, 8 |
Insulator Material | Vinyl |
Insulator Colour | Blue |
Terminal Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 34166?
Additional datasheets, footprints and schematics for 34166 are listed on our Part Details page. You can also find images and similar parts to 34166 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34166 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34166 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34166 fall under?
The 34166 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34166 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34166 you can contact the distributor directly for product support, shipping queries etc.
Is the 34166 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34166 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, element14 and Farnell have stock available or on a lead time for 34166.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34166 often in real-time on the comparison pages.
What if I can't find stock of 34166?
You can fill out our help required form which you can use to request a quote for 34166 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.