Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0165616-2,
587150-000 |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
10,540
in stock
|
Buy Now | |
element14
from US$0.36
|
10,660
in stock
|
Buy Now | |
Rapid Electronics
from US$0.65
|
7,500
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Insulation Material | Nylon |
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Barrel Type | Closed |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Mating Tab Width | 2.79mm, .11in |
Mating Tab Thickness | .51mm, .02in |
Overall Length | 19.8mm, .779in |
Wire Size | 1.5 – 2.5mm², 15.5 – 13.5AWG, 3000 – 4914CMA |
Accepts Wire Insulation Diameter Range | .169in, 4.3mm |
Voltage (Max) | 300V |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Blue |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Wire Stop | No |
Terminates To | Wire & Cable |
Sealable | No |
Insertion Force | Normal |
Operating Temperature Range | 221°F, 105°C |
FEMALE DISCONNECT, 2.79MM, BLUE | element14 |
TE Connectivity 165616-2 Insulated Receptacle Blue 1.5 - 2.5mm² | Rapid Electronics |
TE Connectivity - AMP 110 PIDG FASTON REC | Distrelec |
Female Disconnect, 2.79Mm, Blue | Newark Electronics |
PIDG Quick Disconnect Terminal 13.5-15.5AWG RCP 19.8mm Tin Loose Piece | Avnet America |
110 PIDG Faston Rec | TE Connectivity 165616-2 | RS Americas |
Where can I find additional details, specifications and documents for a 165616-2?
Additional datasheets, footprints and schematics for 165616-2 are listed on our Part Details page. You can also find images and similar parts to 165616-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165616-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165616-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165616-2 fall under?
The 165616-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 165616-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165616-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 165616-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165616-2 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 165616-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165616-2 often in real-time on the comparison pages.
What if I can't find stock of 165616-2?
You can fill out our help required form which you can use to request a quote for 165616-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.