Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.58
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
7,000
in stock
|
Buy Now | |
RS
from US$124.56
|
5
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now | |
TE Store
from US$0.70
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Phosphor Bronze, Tin |
---|---|
Inspection Slot | No |
Stripe Color | Blue |
Insulation Sleeve Color | Blue |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Overall Length | 24.003mm, .945in |
Tongue Thickness | .84mm, .033in |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Stud Diameter | 3.51mm, .138in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Shape Description | SPADE-033 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Terminal, Spade/Fork, #6, Crimp, Blue | Newark Electronics |
Spring Spade Terminal 14-16AWG 24mm 6.35mm Tin Loose Piece | Avnet America |
SOLIS SP SPD22-16COM22-18MIL12 | TE Connectivity 52463 | RS Americas |
Special Order: TERMINAL,PG SPR SPD 16-14 6 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #6 M3.5 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Part Number: 52463 | Internal Number: 52463 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 52463?
Additional datasheets, footprints and schematics for 52463 are listed on our Part Details page. You can also find images and similar parts to 52463 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52463 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52463 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52463 fall under?
The 52463 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52463 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52463 you can contact the distributor directly for product support, shipping queries etc.
Is the 52463 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52463 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 52463.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52463 often in real-time on the comparison pages.
What if I can't find stock of 52463?
You can fill out our help required form which you can use to request a quote for 52463 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.