Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
1,610
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
1,610
in stock
|
Buy Now | |
element14
from US$0.42
|
1,610
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
TE Store
from US$0.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Blue |
---|---|
Inspection Slot | No |
Stripe Color | Blue |
Plating Material | Tin |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Tongue Thickness | .031in, .79mm |
Overall Length | 1.103in, 28.01mm |
Wire Size | 16 – 14AWG, 1.04 – 2.62mm², 2050 – 5180CMA |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Stud Diameter | .248in, 6.3mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | SPADE-020 |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | Yes |
Stud Size | M6 |
Operating Temperature Range | 150°C, 302°F |
Terminals PIDG SPADE 16-14 | Rapid Electronics |
Crimp Terminal, Fork, 1/4", 14Awg, Blue Rohs Compliant: Yes |Amp Te Connectivity 130537 | Newark Electronics |
CRIMP TERMINAL, FORK, 1/4", 14AWG, BLUE | element14 |
Ring Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Special Order: PIDG SPADE 16-14 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M6 Spade Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Spade Tongue Terminal | Part Number: 130537 | Internal Number: 130537 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 130537?
Additional datasheets, footprints and schematics for 130537 are listed on our Part Details page. You can also find images and similar parts to 130537 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130537 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130537 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130537 fall under?
The 130537 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130537 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130537 you can contact the distributor directly for product support, shipping queries etc.
Is the 130537 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130537 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 130537.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130537 often in real-time on the comparison pages.
What if I can't find stock of 130537?
You can fill out our help required form which you can use to request a quote for 130537 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.