Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D14899-000,
AMPS-0-0052956-0 |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.44
|
11,138
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.44
|
2,599
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.56
|
245
in stock
|
Buy Now | |
Rapid Electronics
from US$34.32
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
16
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
Distrelec
from US$0.36
|
-
|
Buy Now | |
TE Store
from US$0.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Brass, Tin |
---|---|
Stripe Color | Blue |
Insulation Sleeve Color | Blue |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Insulation Diameter | .118 – .193in, 3 – 4.9mm |
Stud Diameter | 4.17mm, .164in |
Overall Length | .872in, 22.149mm |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | SPADE-029 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PG SPR SPD 16-14 8 | Heilind Electronics |
Terminals Spring Spade 16-14 8 |Amp Te Connectivity 52956 | Newark Electronics |
Spring Spade Terminal 14-16AWG 22.15mm 9.53mm Tin Loose Piece | Avnet America |
Terminal, Pg Spr Spd 16-14 8 | TE Connectivity 52956 | RS Americas |
TE Connectivity - AMP TERMINAL,PG SPR SPD 16-14 8 | Distrelec |
Special Order: TERMINAL,PG SPR SPD 16-14 8 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Part Number: 52956 | Internal Number: 52956 | Alias Number: AMPS-0-0052956-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 52956?
Additional datasheets, footprints and schematics for 52956 are listed on our Part Details page. You can also find images and similar parts to 52956 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52956 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52956 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52956 fall under?
The 52956 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52956 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52956 you can contact the distributor directly for product support, shipping queries etc.
Is the 52956 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52956 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Transfer Multisort Elektronik, Rapid Electronics and Newark Electronics have stock available or on a lead time for 52956.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52956 often in real-time on the comparison pages.
What if I can't find stock of 52956?
You can fill out our help required form which you can use to request a quote for 52956 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.