Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0154719-1 |
Prices starting from US$0.0237
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0290
|
9,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0278
|
660,000
in stock
|
Buy Now | |
TE Store
from US$0.05
|
36,700
in stock
|
Buy Now | |
RS
from US$0.0476
|
35,000
in stock
|
Buy Now | |
element14
from US$0.06
|
33,244
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0428
|
33,198
in stock
|
Buy Now | |
Newark Electronics
from US$0.0480
|
31,886
in stock
|
Buy Now | |
Boersig
from US$0.0246
|
30,801
in stock
|
Buy Now | |
Farnell
from US$0.0386
|
30,744
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0255
|
28,360
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0350
|
14,107
in stock
|
Buy Now | |
Distrelec
from US$0.0321
|
14,107
in stock
|
Buy Now | |
Chip One Stop
from US$0.0237
|
12,000
in stock
|
Buy Now | |
SOS electronic
from US$0.0261
|
9,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0428
|
6,640
in stock
|
Buy Now | |
Conrad
from US$0.09
|
1,567
in stock
|
Buy Now | |
Avnet Abacus
-
|
63,000
in stock
|
Buy Now | |
Avnet America
from US$0.0326
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.0307
|
-
|
Buy Now | |
Sager
from US$0.0280
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Alignment | With |
Mating Retention | Without |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | 24.26mm, .96in |
Housing Material | Polyamide 6.6 GF |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Mating Alignment Type | Polarization |
For Use With | 187 Series |
Packaging Method | Bag/Carton |
Packaging Quantity | 1500 |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Board |
Housing Type | Receptacle Housing |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
TERMINAL HSG STR REC NATURAL | TTI Europe |
250 Series 1 Position 6.35 mm Positivie Lock Straight Receptacle | Future Electronics |
250 HSG. PL MKI REC. NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 154719-1 | Internal Number: 154719-1 | Alias Number: 0-0154719-1 | TE Connectivity | TE Store |
Positive lock plug housing,1 way,6.35mm | RS |
HOUSING, 1WAY | element14 |
BOOT INSULATOR FOR POSLOK TERM | Heilind Electronics |
Insulation Sleeve/Housing, 1Pos, Pa6.6 | Newark Electronics |
Terminals cover | Transfer Multisort Elektronik |
Automotive Connectors BOOT INSULATOR | Rapid Electronics |
TE Connectivity 250 HSG. PL MKI REC. NAT Combination Lin | Distrelec |
Insulating Housing FASTON Receptacle 6,35mm Nylon Natural | SOS electronic |
Ecru | Conrad |
Conn Housing RCP 1 POS Crimp ST | Avnet Abacus |
POSITIVE LOCK HOUSING, BOOT INSULATOR FOR POSLOK TERM | TE Connectivity 154719-1 | RS Americas |
BOOT INSULATOR FOR POSLOK TERM | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Insulation Sleeve |
---|---|
For Use With | AMP Positive Lock Receptacle Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Natural |
Flammability Rating | UL94V-2 |
Gender | Receptacle |
Material | Polyamide 6.6 |
No. of Positions | 1Ways |
Operating Temperature Max | 140°C |
Operating Temperature Min | 140°C |
Where can I find additional details, specifications and documents for a 154719-1?
Additional datasheets, footprints and schematics for 154719-1 are listed on our Part Details page. You can also find images and similar parts to 154719-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154719-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154719-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154719-1 fall under?
The 154719-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 154719-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154719-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 154719-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154719-1 have stock available?
Authorised distributors including TTI Europe, Future Electronics, TE Store, RS and element14 have stock available or on a lead time for 154719-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154719-1 often in real-time on the comparison pages.
What if I can't find stock of 154719-1?
You can fill out our help required form which you can use to request a quote for 154719-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.