Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 154719-0 |
Prices starting from US$0.0300
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.0407 |
12,000
|
Buy Now | |
TTI Europe | US$0.0429 |
790,500
|
Buy Now | |
Boersig | US$0.0332 |
282,888
|
Buy Now | |
Heilind Electronics | US$0.06 |
91,094
|
Buy Now | |
Newark Electronics | US$0.06 |
52,635
|
Buy Now | |
TE Store | US$0.06 |
24,658
|
Buy Now | |
Heilind Electronics Asia | US$0.06 |
17,588
|
Buy Now | |
RS Americas | US$0.0300 |
8,158
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0344 |
5,050
|
Buy Now | |
Rapid Electronics | US$0.0432 |
4,688
|
Buy Now | |
Chip One Stop | US$0.06 |
4,092
|
Buy Now | |
Distrelec | US$0.0431 |
4,092
|
Buy Now | |
Avnet Abacus | - |
19,500
|
Buy Now | |
Avnet America | US$0.0471 |
-
|
Buy Now | |
element14 | US$0.0407 |
-
|
Buy Now | |
Farnell | US$0.05 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Black |
Mating Retention | Without |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | .96in, 24.26mm |
Housing Material | Polyamide 6.6 GF |
UL Flammability Rating | UL 94V-2 |
Mating Alignment Type | Polarization |
Mounting Style | Free Hanging |
Packaging Method | Bag/Carton |
Packaging Quantity | 1500 |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Board |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
CRIMP TERMINAL HOUSING BLACK | TTI Europe |
BOOT INSULATOR FOR POSLOK TERM | Heilind Electronics |
Receptacle Insulator, Nylon | Newark Electronics |
250 HSG. PL MKI REC. BLACK Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 154719 | Internal Number: 154719 | Alias Number: 154719-0 | TE Connectivity | TE Store |
250 Series 1 Position 6.35 mm Positivie Lock Straight Housing Receptacle | Future Electronics |
Positive Lock Housing, Boot Insulator For Poslok Term | TE Connectivity 154719 | RS Americas |
Terminals cover | Transfer Multisort Elektronik |
Terminals 50-PIN VERTICAL SMT | Rapid Electronics |
TE Connectivity 250 HSG. PL MKI REC. BLACK Headers & Wir | Distrelec |
Conn Housing RCP 1 POS Crimp ST | Avnet Abacus |
HOUSING, BLACK, 1WAY | element14 |
BOOT INSULATOR FOR POSLOK TERM | Power and Signal Group |
Accessory Type | Receptacle Housing |
---|---|
For Use With | Series 250 Positive Lock MK I Receptacle Connectors |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
Flammability Rating | UL94V-2 |
Gender | Receptacle |
Material | Polyamide 6.6 |
No. of Positions | 1Ways |
No. of Rows | 1Rows |
Operating Temperature Max | 140°C |
Operating Temperature Min | 140°C |
Where can I find additional details, specifications and documents for a 154719?
Additional datasheets, footprints and schematics for 154719 are listed on our Part Details page. You can also find images and similar parts to 154719 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154719 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154719 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154719 fall under?
The 154719 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 154719 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154719 you can contact the distributor directly for product support, shipping queries etc.
Is the 154719 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154719 have stock available?
Authorised distributors including TTI Europe, Boersig, Heilind Electronics, Newark Electronics and TE Store have stock available or on a lead time for 154719.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154719 often in real-time on the comparison pages.
What if I can't find stock of 154719?
You can fill out our help required form which you can use to request a quote for 154719 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.