Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Sleeve Material | PVF2 |
---|---|
Splice Material | Copper |
Insulation Support Sleeve Material | Copper |
Weight per Piece | 3.402g |
Plating Material | Tin-Lead |
Contact Plating Material | Tin-Lead |
Class | 1 & 2 |
Terminal & Splice Type | Splice |
Wire Size | 2050 â 5180CMA, 16 â 14AWG, 1.25 â 2mm² |
Barrel Inside Diameter (Min) | 2.16mm, .085in |
Government Qualified | Yes |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Product Type | Splice |
Sealable | No |
Insulated | Yes |
Serrated | Yes |
Splice Type | Butt Splice |
Butt Splice, 14Awg-16Awg, Nat | Newark Electronics |
PIDG Splice Terminal 14-16AWG 32.13mm Tin-Lead Loose Piece | Avnet America |
Splice Butt Pvf2 PIDG, 16-14 | TE Connectivity 53549-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Insulator Colour | Natural |
---|---|
Product Range | - |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Insulator Material | PVF2 (Polyvinylidene Fluoride) |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 53549-1?
Additional datasheets, footprints and schematics for 53549-1 are listed on our Part Details page. You can also find images and similar parts to 53549-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53549-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53549-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53549-1 fall under?
The 53549-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 53549-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53549-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53549-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53549-1 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 53549-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53549-1 often in real-time on the comparison pages.
What if I can't find stock of 53549-1?
You can fill out our help required form which you can use to request a quote for 53549-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.