Inspection Slot | No |
---|---|
Stripe Color | Blue |
Plating Material | Tin, Copper |
Insulation Sleeve Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Stud Diameter | 2.84mm, .112in |
Wire Insulation Diameter (Max) | .13in, 3.302mm |
Wire Size | 1.25 – 1.4mm², 16AWG, 2800CMA |
Tongue Thickness | .033in, .84mm |
Wire Insulation Diameter | 1.6 – 3.302mm, .063 – .13in |
Overall Length | 19.4mm, .765in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Restriction |
Sealable | No |
Stud Size | M2.5, #4 |
Shape Description | RING-042 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
Terminal, Ring Tongue, #4, Crimp, Blue | Newark Electronics |
Ring Tongue Terminal 16AWG 19.43mm 6.35mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 52274?
Additional datasheets, footprints and schematics for 52274 are listed on our Part Details page. You can also find images and similar parts to 52274 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52274 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52274 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52274 fall under?
The 52274 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52274 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52274 you can contact the distributor directly for product support, shipping queries etc.
Is the 52274 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52274 have stock available?
Authorised distributors including Electro Enterprises, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 52274.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52274 often in real-time on the comparison pages.
What if I can't find stock of 52274?
You can fill out our help required form which you can use to request a quote for 52274 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.