Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0165617-2,
E48977-000 |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
368
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
element14
from US$0.58
|
-
|
Buy Now | |
Farnell
from US$0.45
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Insulation Material | PVC |
Fully Insulated | No |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Closed |
Contact Base Material | Brass |
Crimp Type | Compression |
Wire Size | 15.5 – 13.5AWG, 3000 – 4914CMA, 1.5 – 2.5mm² |
Overall Length | 19.8mm, .779in |
Mating Tab Thickness | .031in, .79mm |
Accepts Wire Insulation Diameter Range | 4.3mm, .17in |
Mating Tab Width | .11in, 2.79mm |
Voltage (Max) | 300V |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Blue |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insertion Force | Normal |
Sealable | No |
Wire Stop | No |
Insulated | Yes |
Terminates To | Wire & Cable |
Operating Temperature Range | 221°F, 105°C |
Terminal: flat | Transfer Multisort Elektronik |
TE Connectivity Spade Connector, Partially Insulated, 1.5 ... 2.5mm², Socket | Distrelec |
Receptacle terminal,PIDG FASTON 110,blue | RS |
Female Disconnect, 2.79Mm, Blue | Newark Electronics |
PIDG Quick Disconnect Terminal 13.5-15.5AWG RCP 19.8mm Tin Loose Piece | Avnet America |
Receptacle terminal, PIDG FASTON 110,blue | TE Connectivity 165617-2 | RS Americas |
FEMALE DISCONNECT, 2.79MM, BLUE | element14 |
Where can I find additional details, specifications and documents for a 165617-2?
Additional datasheets, footprints and schematics for 165617-2 are listed on our Part Details page. You can also find images and similar parts to 165617-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165617-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165617-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165617-2 fall under?
The 165617-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 165617-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165617-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 165617-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165617-2 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, RS, Newark Electronics and Avnet America have stock available or on a lead time for 165617-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165617-2 often in real-time on the comparison pages.
What if I can't find stock of 165617-2?
You can fill out our help required form which you can use to request a quote for 165617-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.