Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
108
in stock
|
Buy Now | |
element14
from US$0.51
|
108
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
65
in stock
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
Electro Enterprises
from US$0.47
|
-
|
Buy Now | |
TTI Europe
from US$0.52
|
-
|
Buy Now | |
Farnell
from US$0.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Stripe Color | Green |
Weight per Piece | .99g |
Insulation Sleeve Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Terminal Orientation | Offset |
Stud Diameter | .197in, 5mm |
Wire Insulation Diameter | 1.981 – 3.302mm, .078 – .13in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 3.302mm, .13in |
Wire Size | 14AWG, 4234CMA, 2 – 2.15mm² |
Overall Length | 23mm, .906in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Shape Description | RING-042 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Restriction |
Operating Temperature Range | 221°F, 105°C |
Terminal, Ring Tongue, #10, Crimp, Green | Newark Electronics |
TERMINAL, RING TONGUE, #10, CRIMP, GREEN | element14 |
PIDG Ring Tongue Terminal 14AWG 23.01mm 7.92mm Tin Loose Piece | Avnet America |
Ring terminal, PIDG,blue/green,AWG 14,M5 | RS |
PIDG TERMINAL NYLON, TERMINAL, PIDG R IR 14 10 | TE Connectivity 51864-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.15mm² |
Product Range | PIDG Series |
Insulator Colour | Blue Grey |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 51864-9?
Additional datasheets, footprints and schematics for 51864-9 are listed on our Part Details page. You can also find images and similar parts to 51864-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51864-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51864-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51864-9 fall under?
The 51864-9 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 51864-9 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51864-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 51864-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51864-9 have stock available?
Authorised distributors including Newark Electronics, element14, Avnet America, RS and RS Americas have stock available or on a lead time for 51864-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51864-9 often in real-time on the comparison pages.
What if I can't find stock of 51864-9?
You can fill out our help required form which you can use to request a quote for 51864-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.