Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F94449-000,
AMPS-0-0320862-0 |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
2,009
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
20,358
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
20,358
in stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
10,349
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
8,900
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
5,076
in stock
|
Buy Now | |
element14
from US$0.28
|
2,534
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
2,415
in stock
|
Buy Now | |
TE Store
from US$0.55
|
575
in stock
|
Buy Now | |
Rapid Electronics
from US$0.54
|
358
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
358
in stock
|
Buy Now | |
Electro Enterprises
from US$0.24
|
8
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | .96g |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Flange Tongue |
Terminal Orientation | Straight, Flanged |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Overall Length | .737in, 18.72mm |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Stud Diameter | .164in, 4.17mm |
Wire Size | 1.25 – 2mm², 16 – 14AWG, 2050 – 5180CMA |
Tongue Thickness | .84mm, .033in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Barrel Type | Closed Barrel |
Stud Size | M4, #8 |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-024 |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Terminal,pidg Spd Flg 16-14 8 Rohs Compliant: Yes |Amp Te Connectivity 320862 | Newark Electronics |
TERMINAL,PIDG SPD FLG 16-14 8 | Heilind Electronics |
TERMINAL,PIDG SPD FLG 16-14 | TTI Europe |
PIDG Series Insulated Crimp Spade Connector 16 - 14 AWG M4 Blue Nylon | TE Connectivity 320862 | RS Americas |
TERMINAL, SPADE TONGUE, #8, 14AWG, BLUE | element14 |
TERMINAL,PIDG SPD FLG 16-14 8 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 #8 Spade Flange Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 320862 | Internal Number: 320862 | Alias Number: AMPS-0-0320862-0 | TE Connectivity | TE Store |
TE 320862 Terminal Spade Flanged M4 Stud Tin 16-14AWG Blue | Rapid Electronics |
TE Connectivity - AMP Solistrand Terminal SPD FLG 2mm2 %238 | Distrelec |
PIDG 16-14 AWG Straight Closed Barrel Spade Tongue Flanged Terminal | Future Electronics |
Flanged Spade Tongue Terminal 14-16AWG 18.72mm 7.47mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 320862?
Additional datasheets, footprints and schematics for 320862 are listed on our Part Details page. You can also find images and similar parts to 320862 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320862 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320862 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320862 fall under?
The 320862 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320862 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320862 you can contact the distributor directly for product support, shipping queries etc.
Is the 320862 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320862 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Heilind Electronics, TTI Europe and RS Americas have stock available or on a lead time for 320862.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320862 often in real-time on the comparison pages.
What if I can't find stock of 320862?
You can fill out our help required form which you can use to request a quote for 320862 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.