Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.89
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$1.59
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
-
|
Buy Now | |
Avnet America
from US$0.99
|
-
|
Buy Now | |
RS Americas
from US$1.03
|
-
|
Buy Now | |
Boersig
from US$0.94
|
-
|
Buy Now | |
TTI Europe
from US$0.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Plating Material | Tin |
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Barrel Type | Closed |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Mating Tab Thickness | .8mm, .031in |
Wire Size | 1.3 – 2mm², 2426 – 4914CMA, 16 – 13.5AWG |
Mating Tab Width | 5mm, .197in |
Accepts Wire Insulation Diameter Range | .157in, 4mm |
Overall Length | 21.6mm, .85in |
Voltage (Max) | 300V |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Blue |
Packaging Method | Box |
Packaging Quantity | 500 |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | Yes |
Insertion Force | Normal |
Wire Stop | No |
Operating Temperature Range | 221°F, 105°C |
Terminals TERMINAL REC FASTON PIDG 5 | Rapid Electronics |
TE Connectivity TERMINAL REC FASTON PIDG 5 Terminals TER | Distrelec |
Terminal Rec Faston Pidg 5 Rohs Compliant: Yes |Amp Te Connectivity 140802-2 | Newark Electronics |
Quick Disconnect Terminal 13-17AWG F 21.6mm 6.35mm Tin Loose Piece | Avnet America |
Terminal Rec Faston PIDG 5 | TE Connectivity 140802-2 | RS Americas |
Where can I find additional details, specifications and documents for a 140802-2?
Additional datasheets, footprints and schematics for 140802-2 are listed on our Part Details page. You can also find images and similar parts to 140802-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140802-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140802-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140802-2 fall under?
The 140802-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 140802-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140802-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 140802-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140802-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 140802-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140802-2 often in real-time on the comparison pages.
What if I can't find stock of 140802-2?
You can fill out our help required form which you can use to request a quote for 140802-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.