Options for Price Comparison
Distributor Statistics for 90009-8
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 90009-8
Details for 90009-8 by TE Connectivity
Application Tooling > Portable Crimp Tools

90009-8 by TE Connectivity

DAHT PIDG FASTON
Part Information
90009-8 image
Not applicable for solder process capability
Status: Active
Aliases: AMPS-0-0090009-8, D10345-000
Product Code: 0800
Global Product Line: 048
GPL Description: Application Tooling
Specifications
Die Sets Type:
Fixed In Tool
Ratchet Configuration:
Not Releasable, Not Adjustable
Crimp Form-Wire Barrel Type:
Closed Barrel - Confined Crescent
Specification Type:
TE Product Specification (114-), MIL Spec, UL/CSA
Power Type:
Manual, Battery
Tool Grade:
Premium Crimp Tooling
Tool Type:
Double Action Hand Tool
Certification:
Yes – Certificate Included
Alternate Descriptions
DAHT PIDG FASTON Onlinecomponents.com
HAND CRIMP TOOL, PIDG FASTON; Crimp Tool Type:Ratchet; For Use With:AMP PIDG Faston Contacts; Product Range:Te Connectivity / Amp 900 RoHS Compliant: NA Newark Electronics
General Hand Tool Used In The Aircraft And Military Industries Avnet America
General Hand Tool Used In The Aircraft And Military Industries Avnet Europe