Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-9-0160402-2,
522414-000 |
Sleeve Material | Nylon |
---|---|
Insulation Material | Nylon |
Plating Material | Tin, Copper |
Insulation Sleeve Material | Nylon |
Insulation Color | Blue |
Double Wire | No |
Terminal Type | Wire Pin |
Terminal Orientation | Straight |
Terminal & Splice Type | Pin |
Terminal Length | 15.2mm, .598in |
Pin Type | Formed |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1 – 2.6mm² |
Overall Length | 1.145in, 29.08mm |
Accepts Wire Insulation Diameter Range | .115 – .169in, 2.92 – 4.31mm |
Barrel Inside Diameter | .173in, 4.4mm |
Wire Insulation Diameter (Max) | 4.29mm, .169in |
DIN Wire Size | 1 – 2.5mm² |
Material Thickness | .016in, .4mm |
Wire Insulation Support | With |
Connects To | Pin Receptacle |
Heavy Duty | No |
Barrel Color | Blue |
Packaging Quantity | 1000 |
Packaging Method | Box |
Shape Description | WIRE PIN-003 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Bullet Terminal | Without |
Operating Temperature Range | 221°F, 105°C |
Wire Pin 13-17AWG M 28mm Tin Loose Piece | Avnet America |
PIDG WIRE PIN ASSY | TE Connectivity 9-160402-2 | RS Americas |
Pidg Wire Pin Assy Rohs Compliant: Yes |Amp Te Connectivity 9-160402-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 9-160402-2?
Additional datasheets, footprints and schematics for 9-160402-2 are listed on our Part Details page. You can also find images and similar parts to 9-160402-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-160402-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-160402-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-160402-2 fall under?
The 9-160402-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 9-160402-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-160402-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-160402-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-160402-2 have stock available?
Authorised distributors including Chip One Stop, Avnet America, RS Americas, Farnell and Newark Electronics have stock available or on a lead time for 9-160402-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-160402-2 often in real-time on the comparison pages.
What if I can't find stock of 9-160402-2?
You can fill out our help required form which you can use to request a quote for 9-160402-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.