Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D03033-000,
AMP-0-0066024-2 |
Prices starting from US$0.51
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.71 |
2,550
|
Buy Now | |
Rapid Electronics | US$0.73 |
2,744
|
Buy Now | |
Distrelec | US$0.65 |
2,665
|
Buy Now | |
Newark Electronics | US$0.70 |
399
|
Buy Now | |
RS Americas | US$1.06 |
362
|
Buy Now | |
Chip One Stop | US$0.76 |
79
|
Buy Now | |
Farnell | US$1.03 |
-
|
Buy Now | |
Avnet America | US$0.51 |
-
|
Buy Now | |
Boersig | US$0.57 |
-
|
Buy Now | |
TE Store | US$1.10 |
-
|
Buy Now |
Insulation Material | PVC |
---|---|
Plating Material | Tin |
Fully Insulated | No |
Crimp Type | Compression |
Terminal Orientation | Straight |
Contact Base Material | Copper Alloy |
Barrel Type | Closed |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | 4.32mm, .17in |
Wire Size | 2050 – 5180CMA, 1.04 – 2.62mm², 16 – 14AWG |
Mating Tab Width | .25in, 6.35mm |
Overall Length | 25.17mm, .991in |
Wire Insulation Support | Without |
Barrel Color | Blue |
Packaging Quantity | 500 |
Packaging Method | Carton |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Terminals NYL-REC 16-14 BLU .250 X .032 | Rapid Electronics |
TE Connectivity - AMP TABPIDG TERMI-BK 16-14 | Distrelec |
Tab terminal,16-14AWG,6.35mm,PIDG | RS |
Quick Disconnect Terminal, Tab, Blue | Newark Electronics |
PIDG FASTON .250 Series Blueinsulated Crimp Tab Terminal 6.35x0.81mm 16 to 14AWG | TE Connectivity 66024-2 | RS Americas |
PIDG Quick Disconnect Terminal 14-16AWG M 25.17mm 7.87mm Tin Tape | Avnet America |
TAB,PIDG TERMI-BK 16-14 Quick Disconnect Terminal Type: Tab Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Mating Tab Width: 6.35 mm Tab 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Quick Disconnect | Part Number: 66024-2 | Internal Number: 66024-2 | Alias Number: AMP-0-0066024-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 66024-2?
Additional datasheets, footprints and schematics for 66024-2 are listed on our Part Details page. You can also find images and similar parts to 66024-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66024-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66024-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66024-2 fall under?
The 66024-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 66024-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66024-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66024-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66024-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, Newark Electronics and RS Americas have stock available or on a lead time for 66024-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66024-2 often in real-time on the comparison pages.
What if I can't find stock of 66024-2?
You can fill out our help required form which you can use to request a quote for 66024-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.