Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0053415-1,
F22487-000 |
Plating Material | Tin-Lead |
---|---|
Insulation Sleeve Color | Natural |
Number of Holes | 1 |
Terminal Angle | Straight |
Military Part Class | Class I |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Wire Size | 2050 â 5180CMA, 16AWG, 1.25 â 2mm² |
Stud Diameter | 3.68mm, .145in |
Wire Insulation Diameter | 2.67 â 3.81mm, .105 â .15in |
Overall Length | .703in, 17.85mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 150°C, 302°F |
Terminal, Ring Tongue, #6, 14Awg, Nat | Newark Electronics |
Terminal, PIDG, Pvf2 R,16-14, 6 | TE Connectivity 53415-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6, 6 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Natural |
Insulator Material | PVF2 (Polyvinylidene Fluoride) |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a 53415-1?
Additional datasheets, footprints and schematics for 53415-1 are listed on our Part Details page. You can also find images and similar parts to 53415-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53415-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53415-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53415-1 fall under?
The 53415-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53415-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53415-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53415-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53415-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Farnell, element14 and RS Americas have stock available or on a lead time for 53415-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53415-1 often in real-time on the comparison pages.
What if I can't find stock of 53415-1?
You can fill out our help required form which you can use to request a quote for 53415-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.