Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
3,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
6,104
in stock
|
Buy Now | |
element14
from US$0.31
|
6,104
in stock
|
Buy Now | |
Farnell
from US$0.32
|
6,104
in stock
|
Buy Now | |
Rapid Electronics
from US$0.54
|
5,713
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
5,276
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
437
in stock
|
Buy Now | |
Powell Electronics
from US$2.83
|
24
in stock
|
Buy Now | |
RS Americas
from US$14.44
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
TE Store
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Blue |
---|---|
Insulation Sleeve Color | Blue |
Plating Material | Tin, Copper |
Weight per Piece | .13g |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Size | 16AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Overall Length | .908in, 23.06mm |
Tongue Thickness | .033in, .84mm |
Stud Diameter | 3.51mm, .138in |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire/Cable Type | Regular Wire |
Stud Size | #6, M3.5 |
Shape Description | SPADE-020 |
Sealable | No |
Insulated | Yes |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
Fork/Spade Tongue Terminal, Pidg Series, 6, M3.5, 16 Awg, 14 Awg, 2 Mm Rohs Compliant: Yes |Amp Te Connectivity 32058 | Newark Electronics |
CRIMP TERMINAL, SPADE, 3MM, BLUE | element14 |
TE 32058 PIDG Terminal Spade M3.5 Stud Tin 16-14AWG Blue | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG SPD 16-14 6 | Distrelec |
Spade terminal,PIDG,blue,AWG 16-14, M3.5 | RS |
Spade Tongue Terminal 14-16AWG 23.06mm 9.53mm Tin Loose Piece | Avnet America |
Special Order: TERMINAL,PIDG SPD 16-14 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #6 M3.5 Spade Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Spade Tongue Terminal | Part Number: 32058 | Internal Number: 32058 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6, 6 |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Blue |
Terminal Material | Copper |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blade Length | 150mm |
---|---|
Overall Length | 268mm |
RoHS Compliant | NA |
Insulated Slim Slotted Screwdriver 6.5 | Wiha Tools 32058 | RS Americas |
Where can I find additional details, specifications and documents for a 32058?
Additional datasheets, footprints and schematics for 32058 are listed on our Part Details page. You can also find images and similar parts to 32058 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32058 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32058 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32058 fall under?
The 32058 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32058 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32058 you can contact the distributor directly for product support, shipping queries etc.
Is the 32058 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32058 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 32058.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32058 often in real-time on the comparison pages.
What if I can't find stock of 32058?
You can fill out our help required form which you can use to request a quote for 32058 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.