Prices starting from US$0.70
Insulation Sleeve Color | Natural |
---|---|
Stripe Color | Blue |
Plating Material | Tin-Lead |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .84mm, .033in |
Wire Insulation Diameter (Max) | .15in, 3.81mm |
Wire Size | 16AWG, 1.25 â 2mm², 2050 â 5180CMA |
Wire Insulation Diameter | .105 â .15in, 2.67 â 3.81mm |
Overall Length | 1.078in, 27.38mm |
Stud Diameter | .328in, 8.33mm |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Stud Size | M8, 5/16 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 150°C, 302°F |
Terminals M7928/4-109 Class 1 & 2 Rohs Compliant: No |Amp Te Connectivity 53420-1 | Newark Electronics |
Terminals M7928/4-109 CLASS 1 & 2 | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 2mm2 | Distrelec |
TERMINAL, RING TONGUE, 5/16", 16AWG, NAT | Farnell |
Ring Tongue Terminal 14-16AWG 27.38mm 11.91mm Tin-Lead Loose Piece | Avnet America |
Terminal, PIDG, Pvf2 R 16-14 | TE Connectivity 53420-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16" |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Natural |
Insulator Material | PVF2 (Polyvinylidene Fluoride) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 53420-1?
Additional datasheets, footprints and schematics for 53420-1 are listed on our Part Details page. You can also find images and similar parts to 53420-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53420-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53420-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53420-1 fall under?
The 53420-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53420-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53420-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53420-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53420-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 53420-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53420-1 often in real-time on the comparison pages.
What if I can't find stock of 53420-1?
You can fill out our help required form which you can use to request a quote for 53420-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.