Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
12,444
in stock
|
Buy Now | |
element14
from US$0.32
|
12,444
in stock
|
Buy Now | |
Farnell
from US$0.41
|
12,444
in stock
|
Buy Now | |
Electro Enterprises
from US$0.23
|
3,810
in stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
2,196
in stock
|
Buy Now | |
Powell Electronics
from US$0.34
|
2,155
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
439
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
201
in stock
|
Buy Now | |
TE Store
from US$0.56
|
170
in stock
|
Buy Now | |
Conrad
from US$0.39
|
6
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Rapid Electronics
from US$0.59
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
TTI Europe
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Blue |
---|---|
Weight per Piece | .856g |
Plating Material | Copper, Tin |
Stripe Color | Blue |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Wire Size | 16 – 14AWG, 2050 – 5180CMA, 1.04 – 2mm² |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Overall Length | .703in, 17.9mm |
Stud Diameter | .119in, 3.023mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Available On-Tape for Automatic Termination. |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Stud Size | M2.5, #4 |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Terminal, Ring Tongue, #4, 14Awg, Blue | Newark Electronics |
TERMINAL, RING TONGUE, #4, 14AWG, BLUE | element14 |
TERMINAL,PIDG R 16-14 4 | Heilind Electronics |
Connector RING 14-16 AWG #4 BLUE PIDG | TE Connectivity 328996 | RS Americas |
TERMINAL,PIDG R 16-14 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M2.5 #4 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 328996 | Internal Number: 328996 | TE Connectivity | TE Store |
This ring tongues offers reliable connections. | Conrad |
Ring terminal PIDG 16-14AWG Blue M2.5 | RS |
PIDG Style 16-14 AWG Closed Barrel Insulated Straight Terminal | Future Electronics |
Ring Tongue Terminal 14-16AWG 17.86mm 6.35mm Tin Loose Piece | Avnet America |
TE 328996 PIDG Terminal Ring M2.5 Stud Tin 16-14AWG Blue | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M2.5 |
---|---|
Stud Size - Imperial | #4 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 328996?
Additional datasheets, footprints and schematics for 328996 are listed on our Part Details page. You can also find images and similar parts to 328996 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328996 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328996 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328996 fall under?
The 328996 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 328996 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328996 you can contact the distributor directly for product support, shipping queries etc.
Is the 328996 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328996 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Electro Enterprises and Heilind Electronics have stock available or on a lead time for 328996.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328996 often in real-time on the comparison pages.
What if I can't find stock of 328996?
You can fill out our help required form which you can use to request a quote for 328996 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.