Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Insulation Material | Nylon |
Connection Capacity | Single |
Terminal Orientation | Straight |
Barrel Type | Closed |
Terminal & Splice Type | Receptacle |
Crimp Type | Compression |
Contact Base Material | Phosphor Bronze |
Terminal Type | Receptacle |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Mating Tab Width | .189in, 4.8mm |
Mating Tab Thickness | .02in, .5mm |
Accepts Wire Insulation Diameter Range | 4.3mm, .17in |
Overall Length | 21.9mm, .862in |
Voltage (Max) | 300V |
Wire Insulation Support | With |
Barrel Color | Blue |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire Stop | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
187 Pidg Faston Rec Rohs Compliant: Yes |Amp Te Connectivity 9-160477-5 | Newark Electronics |
Quick Disconnect Terminal 13-17AWG F 21.9mm 5.7mm Tin Loose Piece | Avnet America |
187 PIDG Faston Rec | TE Connectivity 9-160477-5 | RS Americas |
Special Order: 187 PIDG FASTON REC Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Mating Tab Width: 4.8 mm Receptacle 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Quick Disconnect | Part Number: 9-160477-5 | Internal Number: 9-160477-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 9-160477-5?
Additional datasheets, footprints and schematics for 9-160477-5 are listed on our Part Details page. You can also find images and similar parts to 9-160477-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-160477-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-160477-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-160477-5 fall under?
The 9-160477-5 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 9-160477-5 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-160477-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-160477-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-160477-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 9-160477-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-160477-5 often in real-time on the comparison pages.
What if I can't find stock of 9-160477-5?
You can fill out our help required form which you can use to request a quote for 9-160477-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.