Prices starting from US$0.53
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.73 |
No stock
|
Buy Now | |
TE Store | US$0.89 |
1,171
|
Buy Now | |
Electro Enterprises | US$0.63 |
1,010
|
Buy Now | |
Newark Electronics | US$0.88 |
73
|
Buy Now | |
Rapid Electronics | US$0.82 |
73
|
Buy Now | |
Chip One Stop | US$1.09 |
73
|
Buy Now | |
Future Electronics | US$0.54 |
-
|
Buy Now | |
Avnet America | US$0.58 |
-
|
Buy Now | |
RS Americas | US$0.61 |
-
|
Buy Now | |
Distrelec | US$0.62 |
-
|
Buy Now | |
TTI Europe | US$0.53 |
-
|
Buy Now | |
Richardson RFPD | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .919g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .79mm, .031in |
Wire Size | 16 – 14AWG, 1.04 – 2.62mm², 2050 – 5180CMA |
Overall Length | 20.65mm, .813in |
Wire Insulation Diameter | .105 – .15in, 2.67 – 3.81mm |
Stud Diameter | 3.02mm, .119in |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Stud Size | #4, M2.5 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 16-14 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #4 M2.5 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 323676 | Internal Number: 323676 | TE Connectivity | TE Store |
Terminals Nyl-Ring 16-14 Blu #4 |Amp Te Connectivity 323676 | Newark Electronics |
Terminals NYL-RING 16-14 BLU #4 | Rapid Electronics |
PIDG Series Conn Ring Circular 14 16 AWG 4 Crimp Terminal | Future Electronics |
Ring Tongue Terminal 14-16AWG 20.65mm 6.35mm Tin Loose Piece | Avnet America |
Terminal, PIDG, R 16-14 4 | TE Connectivity 323676 | RS Americas |
TE Connectivity - AMP PIDG Ring Terminal 2.62mm2 | Distrelec |
GENERAL TERMINAL | Richardson RFPD |
Where can I find additional details, specifications and documents for a 323676?
Additional datasheets, footprints and schematics for 323676 are listed on our Part Details page. You can also find images and similar parts to 323676 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323676 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323676 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323676 fall under?
The 323676 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323676 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323676 you can contact the distributor directly for product support, shipping queries etc.
Is the 323676 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323676 have stock available?
Authorised distributors including TE Store, Electro Enterprises, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 323676.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323676 often in real-time on the comparison pages.
What if I can't find stock of 323676?
You can fill out our help required form which you can use to request a quote for 323676 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.