Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
1,600
in stock
|
Buy Now | |
TE Store
from US$1.33
|
4,121
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
3,400
in stock
|
Buy Now | |
Heilind Electronics
from US$0.85
|
3,341
in stock
|
Buy Now | |
element14
from US$0.96
|
1,474
in stock
|
Buy Now | |
Farnell
from US$0.72
|
1,474
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.85
|
1,002
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
609
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Phosphor Bronze, Tin |
Stripe Color | Blue |
Insulation Sleeve Color | Blue |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 3.51mm, .138in |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Overall Length | 23.6mm, .93in |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Shape Description | SPADE-031 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M3.5, #6 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPR SPD 16-14 6 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #6 M3.5 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Long Spring Spade Tongue Terminal | Part Number: 52420-1 | Internal Number: 52420-1 | TE Connectivity | TE Store |
TE Connectivity - AMP TERMINALPIDG SPR SPD 16-14 6 | Distrelec |
TERMINAL,PIDG SPR SPD 16-14 6 | Heilind Electronics |
Spade terminal,PIDG,blue,AWG 16-14, M3.5 | RS |
CRIMP TERMINAL, FORK, #6, 14AWG, BLUE | element14 |
Terminal, Spade/Fork, #6, Crimp, Blue | Newark Electronics |
Spring Spade Terminal 14-16AWG 23.69mm 6.35mm Tin Loose Piece | Avnet America |
Spade terminal, PIDG, blue, AWG 16-14, M3.5 | TE Connectivity 52420-1 | RS Americas |
Where can I find additional details, specifications and documents for a 52420-1?
Additional datasheets, footprints and schematics for 52420-1 are listed on our Part Details page. You can also find images and similar parts to 52420-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52420-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52420-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52420-1 fall under?
The 52420-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52420-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52420-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52420-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52420-1 have stock available?
Authorised distributors including TE Store, Distrelec, Heilind Electronics, RS and element14 have stock available or on a lead time for 52420-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52420-1 often in real-time on the comparison pages.
What if I can't find stock of 52420-1?
You can fill out our help required form which you can use to request a quote for 52420-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.