Plating Material | Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Overall Length | 20.65mm, .813in |
Stud Diameter | 3.02mm, .118in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Available On-Tape for Automatic Termination. |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire/Cable Type | Regular Wire |
Stud Size | M2.5 |
Shape Description | SPADE-020 |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Pidg Spade |Amp Te Connectivity 130527 | Newark Electronics |
PIDG Spade Tongue Terminal 14-16AWG 20.8mm 6.35mm Tin Loose Piece | Avnet America |
TE 130527 PIDG Terminal Spade M2.5 Stud Tin 16-14AWG Blue | Rapid Electronics |
PIDG, Spade | TE Connectivity 130527 | RS Americas |
Special Order: PIDG SPADE Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M2.5 Spade Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Spade Tongue Terminal | Part Number: 130527 | Internal Number: 130527 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 130527?
Additional datasheets, footprints and schematics for 130527 are listed on our Part Details page. You can also find images and similar parts to 130527 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130527 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130527 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130527 fall under?
The 130527 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130527 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130527 you can contact the distributor directly for product support, shipping queries etc.
Is the 130527 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130527 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Rapid Electronics, RS Americas and Boersig have stock available or on a lead time for 130527.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130527 often in real-time on the comparison pages.
What if I can't find stock of 130527?
You can fill out our help required form which you can use to request a quote for 130527 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.