Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0052934-0,
D45431-000 |
Prices starting from US$0.46
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.66 |
500
|
Buy Now | |
Newark Electronics | US$0.72 |
5,395
|
Buy Now | |
Farnell | US$0.63 |
3,990
|
Buy Now | |
element14 | US$0.51 |
3,643
|
Buy Now | |
Heilind Electronics | US$0.58 |
2,557
|
Buy Now | |
TE Store | US$0.90 |
2,306
|
Buy Now | |
TTI Europe | US$0.65 |
2,278
|
Buy Now | |
Heilind Electronics Asia | US$0.58 |
596
|
Buy Now | |
Transfer Multisort Elektronik | US$4.09 |
37
|
Buy Now | |
Future Electronics | US$0.46 |
-
|
Buy Now | |
Avnet America | US$0.64 |
-
|
Buy Now | |
RS Americas | US$0.64 |
-
|
Buy Now | |
Boersig | US$0.49 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Phosphor Bronze, Tin |
---|---|
Insulation Sleeve Color | Blue |
Stripe Color | Blue |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Tongue Thickness | .84mm, .033in |
Overall Length | 20.3mm, .799in |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Stud Diameter | .125in, 3.18mm |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Stud Size | #5, M3 |
Support Style | Insulation Support |
Insulated | Yes |
Shape Description | SPADE-028 |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Spade Tongue Term, M3, #5, 14Awg, Blu | Newark Electronics |
SPADE TONGUE TERM, M3, #5, 14AWG, 2MM2 | Farnell |
TERMINAL,PIDG SPR SPD 16-14 5 | Heilind Electronics |
TERMINAL,PIDG SPR SPD 16-14 5 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3 #5 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Short Spring Spade Tongue Terminal | Part Number: 52934 | Internal Number: 52934 | Alias Number: AMPS-0-0052934-0 | TE Connectivity | TE Store |
Spade terminal, PIDG,blue, AWG 16-14, M3 | RS |
16-14 AWG PIDG Closed Barrel Terminal | Future Electronics |
PIDG Spring Spade Terminal 14-16AWG 20.29mm 6.35mm Tin Loose Piece | Avnet America |
Terminal, PIDG, Spr Spd 16-14 5 | TE Connectivity 52934 | RS Americas |
Where can I find additional details, specifications and documents for a 52934?
Additional datasheets, footprints and schematics for 52934 are listed on our Part Details page. You can also find images and similar parts to 52934 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52934 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52934 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52934 fall under?
The 52934 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52934 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52934 you can contact the distributor directly for product support, shipping queries etc.
Is the 52934 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52934 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Heilind Electronics and TE Store have stock available or on a lead time for 52934.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52934 often in real-time on the comparison pages.
What if I can't find stock of 52934?
You can fill out our help required form which you can use to request a quote for 52934 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.