Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 1.201g |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 4.82mm, .19in |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Overall Length | .94in, 23.88mm |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Shape Description | RING-055 |
Support Style | Insulation Support |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | #10 |
Operating Temperature Range | 221°F, 105°C |
Terminals Pidg Rect 22-16Comm 22-18Mil 2 |Amp Te Connectivity 324603 | Newark Electronics |
PIDG Ring Tongue Terminal 14-16AWG 23.87mm 7.92mm Tin Loose Piece | Avnet America |
Terminal, PIDG, Rect 16-14 10 | TE Connectivity 324603 | RS Americas |
Special Order: TERMINAL,PIDG RECT 16-14 10 Spade Terminal Type: Rectangular Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Rectangular Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Rectangular Tongue Terminal | Part Number: 324603 | Internal Number: 324603 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 324603?
Additional datasheets, footprints and schematics for 324603 are listed on our Part Details page. You can also find images and similar parts to 324603 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324603 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324603 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324603 fall under?
The 324603 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324603 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324603 you can contact the distributor directly for product support, shipping queries etc.
Is the 324603 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324603 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 324603.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324603 often in real-time on the comparison pages.
What if I can't find stock of 324603?
You can fill out our help required form which you can use to request a quote for 324603 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.