Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 616.87g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Slotted Ring Tongue |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Overall Length | 21.26mm, .84in |
Wire Insulation Diameter | .17 – .3in, 4.32 – 7.62mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter (Max) | 7.62mm, .3in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Terminal Features | Slotted |
Sealable | No |
Barrel Type | Closed Barrel |
Shape Description | Slotted Ring-001 |
Operating Temperature Range | 221°F, 105°C |
Sshl075-Uu Lace Doubleeye |Molex 35440 | Newark Electronics |
Heavy Duty Support Grip Double Eye Double Weave Split Lace Cable Diameter 19.05mm to 25.15mm Approximate Break Strength 1224.7kg | Avnet America |
Where can I find additional details, specifications and documents for a 35440?
Additional datasheets, footprints and schematics for 35440 are listed on our Part Details page. You can also find images and similar parts to 35440 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35440 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35440 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35440 fall under?
The 35440 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35440 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35440 you can contact the distributor directly for product support, shipping queries etc.
Is the 35440 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35440 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 35440.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35440 often in real-time on the comparison pages.
What if I can't find stock of 35440?
You can fill out our help required form which you can use to request a quote for 35440 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.